EN
  • EN
  • DE

AD8664ARZ-REEL7

Part No AD8664ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 4 CIRCUIT 14SOIC / CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series DigiTrim®
Package Tape & Reel (TR)
Amplifier Type CMOS
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 3.5V/µs
Gain Bandwidth Product 4 MHz
Current - Input Bias 0.3 pA
Voltage - Input Offset 50 µV
Current - Supply 1.25mA (x4 Channels)
Current - Output / Channel 140 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number AD8664
Other Names AD8664ARZ-REEL7TR,AD8664ARZ-REEL7,AD8664ARZ-REEL7CT,AD8664ARZ-REEL7DKR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260538-AD8664ARZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8664ARZ-REEL7 CAD Model

Description

Product Overview: AD8664ARZ-REEL7 by Analog Devices Inc.

The AD8664ARZ-REEL7 is a high-performance, quad operational amplifier (op-amp) developed by Analog Devices Inc., a renowned leader in precision analog technology. This particular model is part of their AD866x series, which is distinguished for its low noise, low input bias current, and low power consumption, making it an ideal choice for a wide range of applications.

Key Features

  • Precision Performance: The AD8664ARZ-REEL7 boasts a precision amplification with a low offset voltage, ensuring accurate signal processing in critical applications.
  • Low Noise: With its low noise characteristics, this op-amp is perfect for audio applications and other sensitive instrumentation where signal integrity is paramount.
  • Wide Supply Range: The device operates on a supply range of 5 V to 16 V, or ±2.5 V to ±8 V dual supply, providing flexibility in various power environments.
  • Rail-to-Rail Output: The op-amp features a rail-to-rail output stage, allowing for a wider dynamic range and making it suitable for battery-powered devices and data acquisition systems.
  • Extended Temperature Range: It is designed to function over an extended industrial temperature range, making it reliable in varying environmental conditions.

Applications

  • Audio Equipment
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Active Filters
  • Battery-Powered Devices
  • Medical Instrumentation

Package and Availability

The AD8664ARZ-REEL7 comes in a compact SOIC package and is available in tape and reel form, making it suitable for automated assembly processes. The "REEL7" suffix indicates that this product is supplied in a 7-inch reel, which is commonly used for surface-mount technology (SMT) components.

Analog Devices Inc. has designed the AD8664ARZ-REEL7 with the precision and reliability that customers have come to expect from their products. Whether for professional-grade audio, medical applications, or industrial automation, the AD8664ARZ-REEL7 stands out as a versatile and dependable choice for precision amplification needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9117 $59.6468
9+ $12.2353 $110.1177
13+ $11.8529 $154.0877
18+ $11.4706 $206.4708
23+ $11.0882 $255.0286
31+ $9.9412 $308.1772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess