EN
  • EN
  • DE

AD9231BCPZRL7-20

Part No AD9231BCPZRL7-20
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 64LFCSP / 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 20M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Case / Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting Surface Mount
Base Product Number AD9231
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD9231BCPZRL7-20TR,AD9231BCPZRL7-20DKR,AD9231BCPZRL7-20CT,AD9231BCPZRL7-20-ND
Standard Package 750
Win Source Part Number 1318463-AD9231BCPZRL7-20
Ultra Librarian 3D Model Ultra Librarian AD9231BCPZRL7-20 CAD Model

Description

Product Overview: AD9231BCPZRL7-20 from Analog Devices Inc.

The AD9231BCPZRL7-20 is a high-performance, 12-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This ADC component is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications that require precise digital representation of analog signals.

With a sampling rate of up to 20 MSPS (Mega Samples Per Second), the AD9231BCPZRL7-20 ensures that fast-changing signals are captured with high fidelity, which is critical for applications such as medical imaging, data acquisition systems, and communication infrastructure. The device operates within a single 1.8V power supply, which helps to minimize power consumption and makes it suitable for portable and battery-powered applications.

The AD9231BCPZRL7-20 comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that offers a space-saving footprint on printed circuit boards (PCBs). This packaging also provides enhanced thermal performance and is designed to withstand harsh industrial environments.

Key features of the AD9231BCPZRL7-20 include:

  • High Resolution: 12-bit resolution ensures detailed and accurate digital outputs.
  • High Sample Rate: Capable of sampling at rates up to 20 MSPS, capturing fast signals without missing critical information.
  • Low Power Consumption: Designed for efficiency with a 1.8V power supply, reducing the overall power requirements of the system.
  • Compact Size: The small 32-lead LFCSP package is ideal for space-constrained applications.
  • Reliability: Built to meet the high-quality standards of Analog Devices Inc., ensuring dependable performance in a variety of conditions.

The AD9231BCPZRL7-20 also features an on-chip voltage reference and sample-and-hold circuit, which simplifies design and reduces external component count. Additionally, it offers flexible interface options with its parallel LVDS (Low-Voltage Differential Signaling) outputs, enabling easy integration with digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).

Whether for industrial instrumentation, communications, or medical applications, the AD9231BCPZRL7-20 from Analog Devices Inc. provides a reliable and efficient solution for converting analog signals to digital data with precision and speed.

You May Also Be Interested in

Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess