EN
  • EN
  • DE

AD7477AARMZ-REEL7

Part No AD7477AARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 8MSOP / 10 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 10
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Mounting Surface Mount
Base Product Number AD7477
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7477AARMZ-REEL7-ND,AD7477AARMZ-REEL7CT,AD7477AARMZ-REEL7TR,2156-AD7477AARMZ-REEL7,ANAANAAD7477AARMZ-REEL7,AD7477AARMZ-REEL7DKR
Standard Package 1,000
Win Source Part Number 1321373-AD7477AARMZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7477AARMZ-REEL7 CAD Model

Description

Product Overview: AD7477AARMZ-REEL7 by Analog Devices Inc.

The AD7477AARMZ-REEL7 is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., known for its precision electronic components. This ADC offers a compact, low-power solution that is ideal for a wide range of applications, including data acquisition systems, battery-powered instruments, and portable consumer devices.

One of the key features of the AD7477AARMZ-REEL7 is its small form factor. Housed in an 8-lead MSOP (Mini Small Outline Package), it is designed for space-constrained applications. Despite its small size, it does not compromise on performance, delivering a sampling rate of up to 1 MSPS (Mega Samples Per Second), which allows for the rapid conversion of analog signals to digital data, ensuring timely and accurate measurements.

The device operates from a single 2.35 V to 5.25 V supply, making it versatile for various power environments. Additionally, its power consumption is exceptionally low, with only 1 mA typical supply current when active and a mere 1 µA in power-down mode. This makes the AD7477AARMZ-REEL7 an excellent choice for battery-powered applications where power efficiency is critical.

For ease of integration, the AD7477AARMZ-REEL7 features a high-speed SPI-compatible serial interface, enabling it to connect seamlessly with most microprocessors and microcontrollers. The device's input voltage range extends from 0 V to the reference voltage (V_REF), providing flexibility in interfacing with different signal sources.

The AD7477AARMZ-REEL7 is part of a product reel, denoted by the "REEL7" suffix, indicating that it is provided in tape and reel packaging. This packaging is suitable for automated assembly processes, making it a convenient choice for mass production requirements.

Analog Devices Inc. ensures that the AD7477AARMZ-REEL7 meets the highest quality standards, offering reliable and consistent performance for critical applications. Whether you are developing a sophisticated industrial system or a simple consumer gadget, the AD7477AARMZ-REEL7 ADC provides the accuracy, speed, and efficiency needed for your digital conversion requirements.

You May Also Be Interested in

Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess