EN
  • EN
  • DE

AD9239BCPZ-210

Part No AD9239BCPZ-210
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 72LFCSP / 12 Bit Analog to Digital Converter 4 Input 4 Pipelined 72-LFCSP-VQ (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 12
Sampling Rate (Per Second) 210M
Number of Inputs 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 4
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Case / Package 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ (10x10)
Mounting Surface Mount
Base Product Number AD9239
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8542.39.0001
Other Part Number ANAANAAD9239BCPZ-210,2156-AD9239BCPZ-210
Standard Package 1
Win Source Part Number 1321255-AD9239BCPZ-210
Ultra Librarian 3D Model Ultra Librarian AD9239BCPZ-210 CAD Model

Description

Product Overview: AD9239BCPZ-210 from Analog Devices Inc.

The AD9239BCPZ-210 is a high-performance, dual-channel analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is tailored for applications requiring high-speed data conversion with reliable accuracy, such as medical imaging, data acquisition systems, and communication infrastructure.

Key Features

  • Resolution: The AD9239BCPZ-210 boasts a resolution of 12 bits, providing fine detail in the digital representation of the input signal.
  • Sampling Rate: With a maximum sampling rate of 210 MSPS (Mega Samples Per Second), this ADC is capable of converting analog signals with high frequency content, making it suitable for advanced digital signal processing (DSP) applications.
  • Dual-Channel: The dual-channel design allows for simultaneous sampling of two analog signals, which is crucial for applications that require multi-channel synchronization such as MIMO systems in communications or phased-array radar systems.
  • Low Power Consumption: The device is designed for power efficiency, which is essential for portable and battery-powered applications where power availability is limited.
  • Interface: It features a flexible digital interface with LVDS (Low-Voltage Differential Signaling) outputs, ensuring high-speed data transfer with reduced noise susceptibility.
  • Package: The ADC comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is space-saving and ideal for dense circuit designs.

Applications

The AD9239BCPZ-210 is versatile and can be used in a variety of applications, including:

  • Wireless and Wired Broadband Communication
  • Medical Imaging Systems
  • Instrumentation and Control Systems
  • Radar and Satellite Communication Systems
  • Professional Video Cameras

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9239BCPZ-210 is no exception. It is built to meet stringent industry standards, ensuring performance and durability for critical applications.

Ordering Information

For purchasing and more detailed specifications, customers can contact Analog Devices or authorized distributors, referencing the part number AD9239BCPZ-210.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess