EN
  • EN
  • DE

AD9244BSTZRL-40

Part No AD9244BSTZRL-40
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 48LQFP / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 14
Sampling Rate (Per Second) 40M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Surface Mount
Base Product Number AD9244
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Other Part Number 2156-AD9244BSTZRL-40,AD9244BSTZRL-40DKR,AD9244BSTZRL-40CT,ANAANAAD9244BSTZRL-40,AD9244BSTZRL-40-ND,AD9244BSTZRL-40TR
Standard Package 2,000
Win Source Part Number 1321286-AD9244BSTZRL-40
Ultra Librarian 3D Model Ultra Librarian AD9244BSTZRL-40 CAD Model

Description

The AD9244BSTZRL-40 is a high-performance, 14-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including medical imaging, communications, data acquisition systems, and instrumentation.

Key Features:

  • Resolution: 14-Bit, providing high precision in digital representation of analog signals.
  • Sampling Rate: Capable of converting analog inputs to digital outputs at rates up to 40 MSPS (Mega Samples Per Second), which allows it to handle high-speed signals efficiently.
  • Input Voltage Range: The device supports a differential input range, ensuring compatibility with a variety of signal sources.
  • Package: Supplied in a 48-lead LQFP (Low-profile Quad Flat Package), designated with the part number suffix "BSTZRL".
  • Interface: Features a user-friendly parallel interface, enabling easy integration with microprocessors and DSPs.
  • Low Power Consumption: Designed with power efficiency in mind, making it suitable for portable and battery-powered applications.
  • Reference: An on-chip voltage reference simplifies the design by reducing the need for external components.
  • Temperature Range: Operates over the industrial temperature range, ensuring reliability under varying environmental conditions.

Applications:

The AD9244BSTZRL-40's versatility makes it an excellent choice for a multitude of applications, including but not limited to:

  • Wireless and Wired Broadband Communications
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Radar and Satellite Communication Systems
  • Industrial Control Systems

About Analog Devices Inc.:

Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits that help solve the toughest engineering challenges. The AD9244BSTZRL-40 is a testament to their commitment to high performance and reliability.

For detailed specifications, technical data, and application notes, customers should consult the AD9244BSTZRL-40 datasheet and product support documentation available directly from Analog Devices Inc.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess