EN
  • EN
  • DE

AD9444BSVZ-80

Part No AD9444BSVZ-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 100TQFP / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 100-TQFP-EP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 14
Sampling Rate (Per Second) 80M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 3.3V, 5V
Voltage - Supply, Digital 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP-EP (14x14)
Mounting Surface Mount
Base Product Number AD9444
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Other Part Number AD9444BSVZ80,2156-AD9444BSVZ-80,ANAANAAD9444BSVZ-80
Standard Package 1
Win Source Part Number 1321180-AD9444BSVZ-80
Ultra Librarian 3D Model Ultra Librarian AD9444BSVZ-80 CAD Model

Description

The AD9444BSVZ-80 is a high-performance, 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer exceptional dynamic range and accuracy in a compact package. This ADC operates at a sample rate of 80 MSPS (Mega Samples Per Second), making it an ideal choice for demanding applications that require high-speed data acquisition, such as medical imaging, communications, and instrumentation.

Key Features

  • Resolution: 14-Bit
  • Sample Rate: 80 MSPS
  • Input Range: ±1 V
  • Interface: Parallel LVDS
  • Package: 64-TQFP (AD9444BSVZ)
  • Power Consumption: Low

The AD9444BSVZ-80 boasts an excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring clean and reliable conversion of analog signals to digital format. Its differential input structure provides increased immunity to common-mode noise, a critical feature for maintaining signal integrity in electrically noisy environments.

Applications

  • Wireless and Wired Broadband Communications
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Radar and Satellite Subsystems
  • Data Acquisition Systems

The device is housed in a 64-TQFP (Thin Quad Flat Pack) package, which is conducive to space-constrained designs. The AD9444BSVZ-80 also supports a parallel LVDS (Low-Voltage Differential Signaling) interface, which facilitates high-speed data transfer while minimizing the likelihood of data corruption.

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9444BSVZ-80 is no exception. This ADC is built to meet the rigorous demands of industrial-grade applications, ensuring consistent performance and durability across a wide range of operating conditions.

Overall, the AD9444BSVZ-80 is a versatile and reliable ADC solution that delivers the precision and speed required for today's advanced digital processing needs.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess