EN
  • EN
  • DE

AD9508SCPZ-EP-R7

Part No AD9508SCPZ-EP-R7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFF 1:4 1.65GHZ 24LFCSP / Clock Fanout Buffer (Distribution), Divider IC 1:4 1.2 GHz 24-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Fanout Buffer (Distribution), Divider
Number of Circuits 1
Input CMOS
Output CMOS, HSTL, LVDS
Frequency - Max 1.2 GHz
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -55°C ~ 105°C
Mounting Surface Mount
Case / Package 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Base Product Number AD9508
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,500
Win Source Part Number 1321442-AD9508SCPZ-EP-R7
Ultra Librarian 3D Model Ultra Librarian AD9508SCPZ-EP-R7 CAD Model

Description

Product Overview: AD9508SCPZ-EP-R7

The AD9508SCPZ-EP-R7 is a state-of-the-art clock distribution device from the renowned manufacturer Analog Devices Inc., designed to meet the stringent requirements of high-performance applications. This clock buffer and driver is part of Analog Devices' Enhanced Products (EP) portfolio, tailored for mission-critical systems where reliability and robust performance are paramount.

Key Features

  • Multiple Outputs: The device offers four low skew, low jitter outputs, ensuring precise timing for multiple components within your system.
  • High Performance: With a low additive phase noise, the AD9508SCPZ-EP-R7 provides excellent clock signal integrity, which is crucial for high-speed digital signal processing.
  • Input Flexibility: The device supports LVPECL, LVDS, CML, HSTL, and CMOS input levels, making it highly versatile and compatible with a wide range of signal sources.
  • Output Formats: It can be configured to provide different output formats including LVDS, LVPECL, or CMOS, allowing for easy integration into various system architectures.
  • Programmable Features: Users can program the output dividers, allowing for customization of the output frequency to match specific application needs.

Applications

The AD9508SCPZ-EP-R7 is ideal for complex systems that require reliable distribution of a clock signal to various components. Applications include:

  • High-reliability systems in aerospace and defense
  • Industrial and instrumentation platforms
  • Communications infrastructure
  • Medical equipment
  • Test and measurement devices

Quality and Reliability

As part of the EP series, the AD9508SCPZ-EP-R7 is manufactured and tested to meet stringent quality standards. It undergoes additional testing and screening processes to ensure enhanced performance over extended temperature ranges, making it suitable for applications in harsh environments. The device is supplied in a compact LFCSP (Lead Frame Chip Scale Package) which provides excellent thermal performance and is space-efficient for dense PCB layouts.

With its blend of versatility, performance, and reliability, the AD9508SCPZ-EP-R7 from Analog Devices Inc. is an excellent choice for engineers looking to optimize their clock distribution networks in critical applications.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess