EN
  • EN
  • DE

CISCO APS31123IDL20-JP - Juniper Networks EX-SFP-1GE-LX Compatible 1000BASE

Part No CISCO APS31123IDL20-JP - Juniper Networks EX-SFP-1GE-LX Compatible 1000BASE
Manufacturer CISCO
Catalog Sfp
Description Juniper Networks EX-SFP-1GE-LX Compatible 1000BASE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387596-CISCO APS31123IDL20-JP - Juniper Networks EX-SFP-1GE-LX Compatible 1000BASE
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO APS31123IDL20-JP - Juniper Networks EX-SFP-1GE-LX Compatible 1000BASE CAD Model

Description

The CISCO APS31123IDL20-JP transceiver is a high-performance, cost-effective module compatible with Juniper Networks EX-SFP-1GE-LX standard. It is designed to deliver Gigabit Ethernet connectivity over single-mode fiber (SMF) with a maximum distance reach of 10 kilometers. Operating at a wavelength of 1310 nm, it provides an efficient way to extend network connections over a large area. This hot-swappable input/output device plugs into a Gigabit Ethernet port or slot, offering a convenient option for interfacing with routers, switches, and other networking equipment. It supports a digital optical monitoring (DOM) feature that allows access to real-time operating parameters such as temperature, laser bias current, transmitted optical power, received optical power, and transceiver supply voltage. Its robust design ensures high performance in harsh environments, making it suitable for enterprise networks, data centers, and metropolitan area access networks. Compatibility with Juniper Networks devices ensures seamless integration into existing network infrastructures, simplifying upgrades and reducing downtime.

You May Also Be Interested in

HP
HP 10GB Short Wave iSCSI SFP for MSA
Need more? Email Us
HP
HPE J4858D. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Width: 56 mm, Depth: 13 mm, Height: 15 mm1G SFP transceiver, LC SX 500m OM2 MMF, for use with selected Aruba switches
Need more? Email Us
HP
Hewlett Packard Enterprise 16GB SFP+ Short Wave 1-pack Extended Temperature Transceiver
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us
HP
HP 1GB RJ-45 ISCSI SFP for MSA2050
Need more? Email Us
HP
HPE X121
Need more? Email Us
HP
HP 8Gb SW SFP for MSA (1-pack)
Need more? Email Us
HP
HPE X131 10G X2 SC LR
Need more? Email Us
HP
HP 4Gb LW 10KM SFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess