EN
  • EN
  • DE

AD9551BCPZ

Part No AD9551BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN MULTISERV 40-LFCSP / Clock Generator IC 900MHz 40-VFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Analog Devices Inc.
Packaging Tray
Product Status Obsolete
Type Clock Generator
PLL Yes
Input Crystal
Output CMOS, LVDS, LVPECL
Frequency - Max 900MHz
Divider/Multiplier No/No
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Base Product Number AD9551
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAAD9551BCPZ,2156-AD9551BCPZ-AD
Standard Package 1
Win Source Part Number 1321413-AD9551BCPZ
Ultra Librarian 3D Model Ultra Librarian AD9551BCPZ CAD Model

Description

The AD9551BCPZ is a high-performance clock multiplier and jitter cleaner from Analog Devices Inc., designed to meet the demanding requirements of communication infrastructure, data converters, and high-speed digital signal processing applications. This integrated circuit provides an efficient solution for generating a stable and clean high-frequency clock signal from a lower frequency reference.

Key Features

  • Input Frequency Range: The device supports a wide range of input frequencies, accommodating various reference signals to provide flexibility in system design.
  • Output Frequency: The AD9551BCPZ can generate a high-frequency output clock, which is crucial for systems that require precise timing and synchronization.
  • Low Jitter Performance: With its excellent jitter cleaning capabilities, the AD9551BCPZ ensures signal integrity by reducing timing errors and noise in clock signals, which is vital for high-speed digital communication.
  • Programmable: The device features programmable settings that allow for fine-tuning of the output frequency and phase, enabling customization to specific application requirements.
  • Power Supply: It operates at a single power supply voltage, simplifying the power design of the system.
  • Package: The AD9551BCPZ comes in a compact LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained applications.

Applications

The AD9551BCPZ is ideal for use in a variety of applications, including:

  • Wireless and wired communication systems
  • Data acquisition systems
  • High-speed data converters (ADCs/DACs)
  • Networking equipment
  • Test and measurement instruments

Technical Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number AD9551BCPZ
Package / Case LFCSP
Supply Voltage Specified in datasheet
Operating Temperature Specified in datasheet

For detailed technical specifications, application notes, and support documentation, please refer to the official Analog Devices Inc. datasheet for the AD9551BCPZ.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2152 $68.8608
9+ $14.1253 $127.1277
13+ $13.6839 $177.8907
18+ $13.2425 $238.3650
23+ $12.8011 $294.4253
31+ $11.4768 $355.7808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess