EN
  • EN
  • DE

ADBT1002BSWZ

Part No ADBT1002BSWZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description 4-CHANNEL INTEGRATED AFE AND PWM / 4 Channel AFE 14 Bit 30 mW 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Tray
Number of Bits 14
Number of Channels 4
Power (Watts) 30 mW
Voltage - Supply, Analog 3.3V
Voltage - Supply, Digital 3.3V
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345506-ADBT1002BSWZ
Ultra Librarian 3D Model Ultra Librarian ADBT1002BSWZ CAD Model

Description

Introducing the ADBT1002BSWZ from Analog Devices Inc.

Experience precision and reliability with the ADBT1002BSWZ, a state-of-the-art product from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This innovative component is designed to meet the demanding needs of modern electronic systems, providing a seamless and efficient solution for a wide range of applications.

Key Features

  • High Accuracy: The ADBT1002BSWZ is built with precision in mind, ensuring accurate readings and consistent performance across various conditions.
  • Robust Design: Engineered to withstand harsh environments, this product offers durability and long-term reliability, making it ideal for industrial and automotive applications.
  • Low Power Consumption: With energy efficiency as a priority, this device operates with minimal power, reducing the overall energy footprint of your system.
  • Easy Integration: This component is designed for easy integration into existing systems, thanks to its user-friendly interface and compatibility with various platforms.
  • Compact Form Factor: The ADBT1002BSWZ comes in a compact package, allowing for integration into space-constrained applications without compromising on functionality.

Applications

The versatility of the ADBT1002BSWZ makes it an excellent choice for a multitude of applications, including:

  • Precision instrumentation
  • Automotive systems
  • Industrial control and automation
  • Communication infrastructure
  • Medical equipment

Technical Specifications

The ADBT1002BSWZ boasts impressive technical specifications that cater to the needs of advanced electronic systems:

  • Operating Temperature Range: Specified for performance across a wide temperature range.
  • Package Type: Delivered in a package that ensures protection and ease of mounting on circuit boards.
  • Quality and Standards: Manufactured in compliance with industry standards, ensuring compatibility and safety.

With its combination of accuracy, durability, and power efficiency, the ADBT1002BSWZ from Analog Devices Inc. represents a smart choice for designers and engineers looking to enhance their systems with a reliable and high-performing component. Trust in Analog Devices Inc. to deliver the quality and innovation your projects demand.

You May Also Be Interested in

Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0641 $72.1282
4+ $29.5911 $118.3644
7+ $28.6664 $200.6648
9+ $27.7416 $249.6744
11+ $26.8169 $294.9859
15+ $24.0427 $360.6405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess