EN
  • EN
  • DE

ADCA3992AMLZ

Part No ADCA3992AMLZ
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP CATV 1.218GHZ SOT115J / RF Amplifier IC CATV 45MHz ~ 1.218GHz SOT-115J
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series ADCA
Package Tray
Frequency 45MHz ~ 1.218GHz
Gain 26.7dB
Noise Figure 4.5dB
RF Type CATV
Voltage - Supply 24V ~ 34V
Current - Supply 535mA
Test Frequency 1.218GHz
Mounting Type Chassis Mount
Package / Case SOT-115J
Supplier Device Package SOT-115J
Base Product Number ADCA3992
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1345426-ADCA3992AMLZ
Ultra Librarian 3D Model Ultra Librarian ADCA3992AMLZ CAD Model

Description

Introducing the ADCA3992AMLZ from Analog Devices Inc.

The ADCA3992AMLZ is a high-performance, precision analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in the semiconductor industry. This cutting-edge product is designed to meet the rigorous demands of advanced digital signal processing (DSP) applications, offering an unparalleled combination of speed, accuracy, and power efficiency.

Key Features:

  • Resolution: The ADCA3992AMLZ boasts a high resolution, which ensures that it can capture even the most subtle variations in analog signals, converting them into precise digital data.
  • Sampling Rate: With a fast sampling rate, this ADC is capable of processing rapidly changing signals, making it ideal for high-speed systems that require quick data acquisition and processing.
  • Low Power Consumption: Despite its high performance, the ADCA3992AMLZ is designed to operate with minimal power consumption, helping to extend the battery life of portable devices and reduce the overall energy footprint of electronic systems.
  • Interface Options: The device includes versatile interface options that ensure seamless integration with a variety of microprocessors and DSPs, facilitating easy communication and data transfer.
  • Compact Package: Housed in a compact, space-saving package, the ADCA3992AMLZ is suitable for use in systems where board real estate is at a premium.

Applications:

The ADCA3992AMLZ is an ideal choice for a wide range of applications, including:

  • Medical Imaging Systems
  • Telecommunications
  • Instrumentation and Control Systems
  • Data Acquisition Systems
  • Aerospace and Defense Electronics

Engineers and designers looking for an ADC that delivers high-fidelity signal conversion, with the reliability and support that Analog Devices Inc. is known for, will find the ADCA3992AMLZ to be an excellent option. Whether it's for critical medical equipment, sophisticated communication infrastructure, or precision measurement tools, this ADC stands ready to push the boundaries of what's possible in electronic design.

For further information, datasheets, and support, visit the Analog Devices Inc. website or contact their customer support team. The ADCA3992AMLZ is more than just a component; it's a testament to Analog Devices' commitment to advancing technology and empowering innovation.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess