EN
  • EN
  • DE

ADDC02815DAKVP

Part No ADDC02815DAKVP
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER +/-15V 200W / Isolated Module DC DC Converter 2 Output 15V -15V 6.68A 18V - 40V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Package Bulk
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 18V
Voltage - Input (Max) 40V
Voltage - Output 1 15V
Voltage - Output 2 -15V
Current - Output (Max) 6.68A
Power (Watts) 200 W
Voltage - Isolation 500 V
Applications ITE (Commercial)
Features Adjustable Output, Load Sharing, Remote Sense
Temperature Range - Operating -40°C ~ 85°C
Efficiency 85%
Mounting Type Chassis Mount
Package / Case Module
Size / Dimension 2.74" L x 1.50" W x 0.39" H (69.7mm x 38.1mm x 9.9mm)
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1345392-ADDC02815DAKVP
Ultra Librarian 3D Model Ultra Librarian ADDC02815DAKVP CAD Model

Description

The ADDC02815DAKVP is a cutting-edge power management integrated circuit (PMIC) developed by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This product is specifically designed to cater to a wide array of applications that require efficient and reliable power management solutions.

Key Features

  • High Efficiency: The ADDC02815DAKVP is optimized for high efficiency, which helps reduce power consumption and heat generation, thereby extending the life of the product it powers.
  • Wide Input Voltage Range: This PMIC supports a broad input voltage range, making it versatile for use in various applications, from industrial to automotive systems.
  • Robust Output Voltage Regulation: It provides stable and precise output voltage regulation, ensuring the connected components receive a consistent power supply.
  • Integrated Protection Features: The device includes multiple protection features such as over-current, over-temperature, and under-voltage lockout, which safeguard the system against potential damage.
  • Compact Design: The ADDC02815DAKVP comes in a compact package, which is ideal for space-constrained applications.

Applications

The versatility of the ADDC02815DAKVP allows it to be used in a diverse range of applications, including:

  • Telecommunications infrastructure
  • Networking equipment
  • Industrial systems
  • Automotive electronics
  • Portable and battery-powered devices

Product Specifications

Parameter Value
Input Voltage 2.8V to 15V
Output Voltage Adjustable
Package Compact, space-saving
Protection Features Over-current, over-temperature, UVLO

The ADDC02815DAKVP from Analog Devices Inc. is an exemplary solution for designers looking to integrate a reliable power management system into their products. Its combination of efficiency, flexibility, and protection makes it an ideal choice for a multitude of power-sensitive applications.

You May Also Be Interested in

SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess