EN
  • EN
  • DE

ADE9000ACPZ-RL

Part No ADE9000ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 7 CHAN 40LFCSP-WQ / 7 Channel AFE Bit 40-LFCSP-WQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Channels 7
Voltage - Supply, Analog 3.3V
Voltage - Supply, Digital 3.3V
Mounting Surface Mount
Case / Package 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Base Product Number ADE9000
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADE9000ACPZ-RLTR-ND,ADE9000ACPZ-RLTR,ADE9000ACPZ-RLCT,505-ADE9000ACPZ-RLDKR,505-ADE9000ACPZ-RLCT,-2735-ADE9000ACPZ-RLDKR,ADE9000ACPZ-RLCT-ND,ADE9000ACPZ-RLDKR-ND,-2735-ADE9000ACPZ-RLCT,505-ADE9000ACPZ-RLTR,ADE9000ACPZ-RLDKR
Standard Package 2,500
Win Source Part Number 1321124-ADE9000ACPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADE9000ACPZ-RL CAD Model

Description

Product Overview: ADE9000ACPZ-RL

The ADE9000ACPZ-RL is a high-accuracy, polyphase electrical energy measurement IC designed by Analog Devices Inc. This integrated circuit is specifically engineered to meet the needs of modern energy metering applications while providing solutions for power quality monitoring.

ADE9000ACPZ-RL Product Image

The ADE9000ACPZ-RL features a 7-channel, sigma-delta ADC, with three channels dedicated to voltage sensing and four channels for current sensing. This enables the device to accurately measure and monitor energy consumption and power quality across multiple phases simultaneously. The chip's high level of integration includes all the necessary components for energy measurement, such as voltage and current inputs, reference circuits, and a flexible digital interface.

The device's robust feature set includes real-time harmonic analysis, enabling the detection and reporting of harmonic distortion within a power system. This capability is essential for applications where power quality is critical, such as industrial and commercial energy systems. Additionally, it supports various communication protocols, including SPI and I2C, making it easily integrable with microcontrollers and other digital systems.

The ADE9000ACPZ-RL also boasts an advanced power quality analysis feature, providing detailed insights into power system anomalies such as dips, swells, and interruptions. This data is invaluable for system diagnostics and maintenance, ensuring reliable and efficient operation.

Packaged in a compact, 40-lead LFCSP (lead frame chip scale package), the ADE9000ACPZ-RL is designed for space-constrained applications while maintaining excellent thermal performance. Its operational temperature range from -40°C to +85°C ensures reliable performance across a wide range of environmental conditions.

In summary, the ADE9000ACPZ-RL by Analog Devices Inc. is a versatile and powerful solution for advanced energy measurement and power quality analysis. Its precision, combined with a comprehensive suite of features, makes it an ideal choice for developing accurate and reliable energy metering systems.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
VOICEBAND SIGNAL PORT
Lowest to $19.3955
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
Lowest to $16.6015
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3766 $53.5064
10+ $10.9757 $109.7570
15+ $10.6327 $159.4905
20+ $10.2897 $205.7940
26+ $9.9467 $258.6142
34+ $8.9177 $303.2018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,358 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess