EN
  • EN
  • DE

ADE9078ACPZ

Part No ADE9078ACPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 7 CHAN 24BIT 40LFCSP-WQ / 7 Channel AFE 24 Bit 40-LFCSP-WQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 24
Number of Channels 7
Voltage - Supply, Analog 2.7V ~ 3.63V
Voltage - Supply, Digital 2.7V ~ 3.63V
Mounting Surface Mount
Case / Package 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Base Product Number ADE9078
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-ADE9078ACPZ,ADE9078ACPZ-ND,505-ADE9078ACPZ
Standard Package 1
Win Source Part Number 1321276-ADE9078ACPZ
Ultra Librarian 3D Model Ultra Librarian ADE9078ACPZ CAD Model

Description

Analog Devices ADE9078ACPZ: Energy Metering IC

The ADE9078ACPZ is a high-accuracy, polyphase electrical energy measurement IC from Analog Devices Inc. specifically designed for applications such as industrial and commercial metering, energy monitoring systems, and power quality analysis. This powerful IC integrates seven high-performance analog-to-digital converters (ADCs) and provides complete measurement capabilities for each phase of voltage and current, as well as neutral current measurement.

Key Features

  • High Precision: The ADE9078ACPZ boasts exceptional accuracy, making it suitable for high-end energy metering applications where precise energy measurement is critical.
  • Multi-Channel: Seven high-speed, 24-bit sigma-delta ADCs are integrated into the IC, enabling simultaneous sampling of voltage and current signals for accurate power and energy calculation.
  • Advanced Power Quality Analysis: It features on-chip power quality analysis including Total Harmonic Distortion (THD), individual harmonic magnitudes and angles up to the 63rd order, and captures transients in the mains voltage.
  • Flexible Communication: The device includes a flexible serial interface that supports SPI, I2C, and USART communication protocols, allowing for easy integration with microcontrollers and other digital systems.
  • Robust Protection: The ADE9078ACPZ is designed with various protection features, including self-protection against overvoltage and undervoltage conditions, enhancing the reliability and longevity of the system.

Applications

  • Industrial and commercial energy metering
  • Power monitoring and control systems
  • Renewable energy systems
  • Smart grid infrastructure
  • Power quality analysis equipment

Encased in a compact 40-lead LFCSP package, the ADE9078ACPZ is engineered for integration into a variety of metering solutions where space constraints exist without compromising on functionality. Its comprehensive feature set, combined with the robust design, ensures that it can meet the stringent requirements of modern energy measurement and management systems, while providing engineers with the data necessary to analyze and optimize power consumption and quality in their applications.

With its proven performance and versatility, the ADE9078ACPZ from Analog Devices Inc. stands out as an exceptional choice for professionals seeking a reliable and sophisticated energy metering solution.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9632 $50.3744
37+ $2.7721 $102.5677
57+ $2.6765 $152.5605
81+ $2.4853 $201.3093
105+ $2.3897 $250.9185
131+ $2.2941 $300.5271
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,087 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess