EN
  • EN
  • DE

LT6274IS5#TRMPBF

Part No LT6274IS5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TSOT23-5 / General Purpose Amplifier 1 Circuit TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 2200V/µs
Gain Bandwidth Product 40 MHz
-3db Bandwidth 90 MHz
Current - Input Bias 100 nA
Voltage - Input Offset 150 µV
Current - Supply 1.6mA
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 32 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LT6274
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-LT6274IS5#TRMPBFCT,505-LT6274IS5#TRMPBFTR,LT6274IS5#TRMPBFCT,505-LT6274IS5#TRMPBFDKR,LT6274IS5#TRMPBFTR,LT6274IS5#TRMPBFDKR,LT6274IS5#TRMPBFDKR-ND,LT6274IS5#TRMPBFTR-ND,LT6274IS5#TRMPBFCT-ND,-2735-LT6274IS5#TRMPBFDKR,505-LT6274IS5#TRMPBFCT
Standard Package 500
Win Source Part Number 1319738-LT6274IS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6274IS5#TRMPBF CAD Model

Description

LT6274IS5#TRMPBF: High-Speed Operational Amplifier

The LT6274IS5#TRMPBF is a state-of-the-art operational amplifier from Analog Devices Inc., designed to deliver exceptional performance for a wide range of applications. This high-speed operational amplifier is part of the LT® series, known for its high-quality components that provide reliability and precision.

Key Features

  • High Frequency: The device boasts a substantial gain-bandwidth product, making it suitable for high-frequency signal processing tasks.
  • Low Distortion: It offers low distortion characteristics, which is crucial for maintaining signal fidelity in audio, instrumentation, and communication systems.
  • Low Noise: With its low noise performance, the LT6274IS5#TRMPBF is ideal for sensitive applications such as medical equipment and measurement devices.
  • Power Efficiency: The operational amplifier is designed for power-sensitive applications, offering a balance between performance and power consumption.
  • Single Supply Operation: It is capable of operating from a single supply, simplifying power supply design and reducing system complexity.
  • Robust Packaging: Enclosed in a compact SOT-23 package, the LT6274IS5#TRMPBF is suitable for space-constrained applications.

Applications

The versatile nature of the LT6274IS5#TRMPBF makes it an excellent choice for various applications, including:

  • Telecommunications
  • Professional Audio Equipment
  • Test and Measurement Systems
  • Medical Imaging Devices
  • Analog to Digital Drivers
  • Active Filters
  • Fast Amplifiers

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the LT6274IS5#TRMPBF is no exception. It is manufactured to meet stringent industry standards, ensuring long-term reliability for critical applications. Whether you're designing a sophisticated audio interface or a precision measurement tool, this operational amplifier will exceed your expectations with its blend of performance and durability.

Choose the LT6274IS5#TRMPBF for your next project and experience the difference that a high-speed, low-noise, and power-efficient operational amplifier can make in your electronic designs.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8583 $55.0081
16+ $6.4478 $103.1648
25+ $6.2463 $156.1575
34+ $6.0448 $205.5232
43+ $5.8433 $251.2619
58+ $5.2389 $303.8562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,810 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess