EN
  • EN
  • DE

ADF5709BEZ

Part No ADF5709BEZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC WIDEBAND VCO / RF IC VCO Radar, VSAT 9.85GHz ~ 20.5GHz 24-CLCC (3.9x3.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Function VCO
Frequency 9.85GHz ~ 20.5GHz
RF Type Radar, VSAT
Mounting Type Surface Mount
Package / Case 24-TFCQFN Exposed Pad
Supplier Device Package 24-CLCC (3.9x3.9)
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345509-ADF5709BEZ
Ultra Librarian 3D Model Ultra Librarian ADF5709BEZ CAD Model

Description

Introducing the ADF5709BEZ from Analog Devices Inc.

The ADF5709BEZ is a cutting-edge product from Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance component is designed to cater to the demanding needs of modern electronic systems, offering a blend of robustness, efficiency, and precision that is hard to match.

Key Features:

  • Frequency Range: The ADF5709BEZ operates over an expansive frequency range, making it highly versatile for various applications.
  • High Output Power: It delivers exceptional output power, ensuring strong signal transmission and reception capabilities.
  • Low Phase Noise: With its low phase noise performance, the ADF5709BEZ guarantees high signal integrity, which is crucial for communication and sensitive measurement applications.
  • Programmable: The device is highly programmable, allowing users to customize its operation to fit specific requirements, thereby enhancing system design flexibility.
  • Integration: It offers a high level of integration, reducing the need for external components and simplifying the overall design process.

Applications:

The versatility of the ADF5709BEZ makes it suitable for a wide array of applications, including:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Commercial and Military Radar Systems
  • Satellite Communication Systems
  • Electronic Warfare and Countermeasures

Quality and Reliability:

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The ADF5709BEZ is no exception, undergoing rigorous testing to ensure it performs under the most demanding conditions. With its robust design, the ADF5709BEZ is built to last and maintain performance over a wide temperature range and in various environmental conditions.

Technical Support and Resources:

Customers choosing the ADF5709BEZ benefit from Analog Devices Inc.'s extensive technical support and resources. Detailed datasheets, application notes, and design tools are readily available to assist in the integration of this component into your next project.

Whether you are designing a state-of-the-art communication system or a precision measurement instrument, the ADF5709BEZ from Analog Devices Inc. offers the performance and reliability you need to succeed.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess