EN
  • EN
  • DE

ADG5412BFBCPZ-RL7

Part No ADG5412BFBCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NOX4 11.5OHM 16LFCSP / 4 Circuit IC Switch 1:1 11.5Ohm 16-LFCSP-WQ (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 11.5Ohm
Channel-to-Channel Matching (ΔRon) 50mOhm
Voltage - Supply, Single (V+) 8V ~ 44V
Voltage - Supply, Dual (V±) ±5V ~ 22V
Switch Time (Ton, Toff) (Max) 500ns, 515ns
-3db Bandwidth 270MHz
Charge Injection -640pC
Channel Capacitance (CS(off) , CD(off) ) 12pF, 11pF
Current - Leakage (IS(off) ) (Max) 500pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (4x4)
Base Product Number ADG5412
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348763-ADG5412BFBCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADG5412BFBCPZ-RL7 CAD Model

Description

Product Overview: ADG5412BFBCPZ-RL7

The ADG5412BFBCPZ-RL7 is a cutting-edge product from Analog Devices Inc., a leading manufacturer known for its high-performance semiconductor devices. This particular model is a part of the robust ADG5412B series, which are monolithic industrial CMOS analog switches with a quad SPST configuration.

Key Features

  • Switch Configuration: Quad Single Pole Single Throw (SPST)
  • On Resistance (Max): 5 Ohms
  • Supply Voltage: 9 V to 40 V, ±4.5 V to ±22 V
  • Operating Temperature: -40°C to +125°C
  • Package: 16-lead LFCSP (3mm x 3mm)
  • Lead-Free and RoHS Compliant
  • Enhanced ESD Protection: Up to 8 kV Contact Discharge
  • Overvoltage Protection: Up to 55 V at VDD and VSS

The ADG5412BFBCPZ-RL7 boasts an impressive feature set that includes a low on-resistance, high current carrying capacity, and a wide power supply range. It's designed to operate with dual supplies of ±4.5 V to ±22 V or a single supply of 9 V to 40 V, making it versatile for various industrial applications.

Applications

With its robust design and advanced specifications, the ADG5412BFBCPZ-RL7 is suitable for a wide array of applications, including:

  • Automotive battery monitoring systems
  • Communication systems
  • Data acquisition systems
  • Relay replacements
  • Industrial control systems

Its enhanced electrostatic discharge (ESD) protection makes it ideal for environments where static electricity is a concern. Additionally, the overvoltage protection feature ensures that the device remains safe even under extreme conditions, such as voltage spikes that can occur in industrial settings.

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The ADG5412BFBCPZ-RL7 is no exception, being both lead-free and RoHS compliant, ensuring that it meets current environmental standards for electronic components. The device is also available in a compact 16-lead LFCSP package, which is suitable for space-constrained applications.

In summary, the ADG5412BFBCPZ-RL7 from Analog Devices Inc. is a highly reliable and versatile choice for designers seeking a quad SPST switch with robust features suitable for a wide range of industrial applications.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1510 $72.4530
6+ $19.8162 $118.8972
8+ $19.1969 $153.5752
11+ $18.5777 $204.3547
14+ $17.9584 $251.4176
19+ $16.1007 $305.9133
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess