EN
  • EN
  • DE

TC74AC377F(F)

Part No TC74AC377F(F)
Manufacturer Toshiba Semiconductor and Storage
Description Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin SOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07/08/
Reference case SOP5.2M
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 720699-TC74AC377F(F)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TC74AC377
Introduction Date April 24, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TC74AC377F(F) CAD Model

Description

The Toshiba TC74AC377F(F) is an advanced high-speed CMOS Octal D-Type Flip-Flop with Enable. It is part of the AC series, offering significantly improved speed performance compared to standard CMOS logic circuits while maintaining low power consumption. This device is designed for use in high-speed synchronous circuits and data storage applications.

Applications

  • High-Speed Registers
  • Buffer Memory
  • Data Storage
  • Shift Registers
  • Synchronous Counters

Features

  • High-Speed Operation: Offers a fast propagation delay for high-speed performance.
  • Octal Configuration: Contains eight D-type flip-flops in a single package.
  • Positive-Edge Triggered: Data is latched on the rising edge of the clock signal.
  • Enable Input: Allows for enabling or disabling the clock input.
  • Low Power Consumption: CMOS technology ensures low power dissipation.
  • Wide Operating Voltage Range: Can operate over a wide voltage range.

Benefits

  • Improved System Performance: High-speed operation allows for faster clock rates and improved overall system performance.
  • Increased Data Storage Capacity: Octal configuration provides eight flip-flops for storing multiple bits of data.
  • Flexible Control: The enable input allows for controlling the clock input and preventing unwanted data changes.
  • Reduced Power Consumption: CMOS technology minimizes power dissipation, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Enables use in a variety of applications with different voltage requirements.

Technical Specifications

  • Logic Type: D-Type Flip-Flop
  • Number of Flip-Flops: 8
  • Trigger Type: Positive-Edge
  • Enable Input: Yes
  • Operating Voltage Range: 2V to 6V
  • Propagation Delay: (Consult datasheet for specific propagation delay values)
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOP20 (Small Outline Package)

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5198 $59.7770
275+ $0.4262 $117.2050
420+ $0.4135 $173.6700
580+ $0.3996 $231.7680
750+ $0.3869 $290.1750
1,000+ $0.3465 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess