EN
  • EN
  • DE

ADL9005ACPZN-R7

Part No ADL9005ACPZN-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description DC TO 28 GHZ DISTRIBUTED LNA / RF Amplifier IC General Purpose 10MHz ~ 26.5GHz 24-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 10MHz ~ 26.5GHz
P1dB 13.5dBm
Gain 19dB
Noise Figure 4dB
RF Type General Purpose
Voltage - Supply 3V ~ 6V
Current - Supply 80mA
Test Frequency 10MHz ~ 20GHz
Mounting Surface Mount
Case / Package 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-ADL9005ACPZN-R7TR
Standard Package 1,500
Win Source Part Number 1319352-ADL9005ACPZN-R7
Ultra Librarian 3D Model Ultra Librarian ADL9005ACPZN-R7 CAD Model

Description

The ADL9005ACPZN-R7 is a state-of-the-art amplifier that stands out in the market for its exceptional performance and reliability. Manufactured by Analog Devices Inc., a company renowned for its innovative and high-quality semiconductor products, this amplifier is designed to cater to a wide range of applications, including telecommunications, defense systems, and sophisticated electronic equipment.

Key Features

  • Frequency Range: The ADL9005ACPZN-R7 operates over a broad frequency range, making it versatile for various applications that require different frequency bands.
  • High Linearity: It offers high linearity, which is crucial for maintaining signal integrity, reducing distortion, and improving the quality of the output signal in complex systems.
  • Low Noise Figure: With its low noise figure, this amplifier ensures that the signal-to-noise ratio is optimized, resulting in clearer and more accurate signal amplification.
  • Efficient Power Consumption: The device is designed with power efficiency in mind, making it suitable for systems where power consumption is a critical factor.
  • Durable Package: Housed in a robust package, the ADL9005ACPZN-R7 is built to withstand challenging environmental conditions, ensuring long-term reliability and performance.

Applications

The ADL9005ACPZN-R7 is ideal for a variety of high-performance applications, including but not limited to:

  • Wireless infrastructure
  • Instrumentation and measurement systems
  • Satellite communications
  • Radar and electronic warfare
  • RF and microwave signal chains

Product Specifications

The amplifier comes in a compact package and is designed for easy integration into various circuit designs. It is compatible with standard manufacturing processes, ensuring a seamless fit into your production workflow. The ADL9005ACPZN-R7 is also backed by Analog Devices Inc.'s rigorous testing and quality assurance protocols, providing customers with the confidence that they are incorporating a reliable component into their systems.

For engineers and designers looking for an amplifier that delivers both performance and efficiency, the ADL9005ACPZN-R7 from Analog Devices Inc. is an excellent choice. With its robust features and versatile applications, it is set to be a valuable addition to any high-frequency electronic system.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $281.3433 $281.3433
2+ $252.2389 $504.4778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess