EN
  • EN
  • DE

ADM1270ARQZ-R7

Part No ADM1270ARQZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 16QSOP / Hot Swap Controller 1 Channel General Purpose 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Voltage - Supply 4V ~ 60V
Temperature Range - Operating -40°C ~ 125°C
Current - Supply 360 µA
Mounting Surface Mount
Case / Package 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number ADM1270
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM1270ARQZ-R7TR,-2735-ADM1270ARQZ-R7CT,ADM1270ARQZ-R7CT,ADM1270ARQZ-R7DKR
Standard Package 1,000
Win Source Part Number 1316950-ADM1270ARQZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM1270ARQZ-R7 CAD Model

Description

Analog Devices Inc. ADM1270ARQZ-R7 High Voltage Input Protection Device

The ADM1270ARQZ-R7 is a state-of-the-art high voltage input protection device designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is engineered to safeguard systems from damaging high-voltage surges and overcurrent conditions, making it an essential component for a wide range of applications, including industrial, telecommunications, and automotive systems.

The ADM1270ARQZ-R7 is housed in a compact 16-lead QSOP package, offering a space-efficient solution for circuit designers. It operates over a wide voltage range, capable of handling input voltages up to 60V, and features a programmable current limit to provide flexible protection based on the specific needs of the application. Additionally, the device includes a charge pump that drives external N-channel MOSFETs, which can disconnect the load from the supply in the event of a fault condition.

With its integrated under-voltage lockout (UVLO) and over-voltage lockout (OVLO) functions, the ADM1270ARQZ-R7 ensures that the system operates within a safe voltage range. The device also features a power-good (PG) output, which provides a real-time indication of the system's health and can be used to enable downstream converters when conditions are stable.

Moreover, the ADM1270ARQZ-R7 is equipped with a unique adjustable current-sense amplifier, which allows for precise current sensing across a range of values. The fault response time is also programmable, enabling designers to tailor the protection response to the dynamics of their specific system. This customization is further enhanced by the device's I2C-compatible interface, which permits digital programming and fault monitoring.

For added reliability, the ADM1270ARQZ-R7 features thermal shutdown protection to prevent overheating, and its robust design ensures long-term performance even in harsh environments. With its combination of advanced protection features and programmability, the ADM1270ARQZ-R7 from Analog Devices Inc. is a versatile and reliable choice for any high-voltage input protection application.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2232 $55.3392
14+ $7.5678 $105.9492
21+ $7.3313 $153.9573
29+ $7.0948 $205.7492
37+ $6.8583 $253.7571
49+ $6.1488 $301.2912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess