EN
  • EN
  • DE

ADM3095ETRZ-EP

Part No ADM3095ETRZ-EP
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS485 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Type Transceiver
Protocol RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 30 mV
Data Rate 2.5Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADM3095
Standard Package 48
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339618-ADM3095ETRZ-EP
Ultra Librarian 3D Model Ultra Librarian ADM3095ETRZ-EP CAD Model

Description

ADM3095ETRZ-EP: Robust, High-Speed Transceiver from Analog Devices

The ADM3095ETRZ-EP is a high-performance, single-channel transceiver module from Analog Devices Inc., designed to meet the demanding specifications of industrial and mission-critical applications. This transceiver is part of the Enhanced Products (EP) range, which are optimized for high reliability and durability in extreme environments, making it an ideal component for aerospace, defense, and industrial sectors.

Featuring a 3.3V-powered RS-485/RS-422 transceiver, the ADM3095ETRZ-EP ensures bidirectional data communication on balanced transmission lines. It is capable of operating at data rates up to 500 kbps, providing both high speed and efficient data transfer. The device's half-duplex I/O communication capability makes it suitable for networked devices where a single twisted pair is used for transmitting data in both directions.

The ADM3095ETRZ-EP is built with robustness in mind, featuring an extended temperature range of -55°C to +125°C, which guarantees performance in the harshest conditions. Moreover, the device is engineered for enhanced electrostatic discharge (ESD) protection, withstanding up to ±15 kV on the transceiver's bus pins, ensuring the integrity and reliability of data communication even in electrically noisy environments.

The transceiver's integrated thermal shutdown and current-limiting features provide additional protection against fault conditions, while its fail-safe feature ensures a known state on the receiver output when the inputs are open, shorted, or idle, thereby enhancing system safety.

For ease of implementation, the ADM3095ETRZ-EP comes in a compact TSSOP-8 package, which is both space-saving and convenient for PCB design. Its pin configuration is industry-standard, allowing for straightforward drop-in replacement or design upgrades without significant board rework.

In conclusion, the ADM3095ETRZ-EP from Analog Devices Inc. is a reliable and robust transceiver choice for designers looking to incorporate durable data communication capabilities in their systems. With its high-speed operation, extensive protection features, and adherence to stringent EP quality standards, this transceiver stands out as a top-tier component for critical and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3265 $69.3060
9+ $14.2167 $127.9503
13+ $13.7725 $179.0425
18+ $13.3282 $239.9076
23+ $12.8839 $296.3297
30+ $11.5511 $346.5330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 667 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess