EN
  • EN
  • DE

NLFC453232T-220K

Part No NLFC453232T-220K
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description For Power Line SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1231687-NLFC453232T-220K
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLFC453232T-220K CAD Model

Description

The NLFC453232T-220K is a ferrite chip inductor manufactured by TDK Corporation. It is designed for use in power supply circuits, impedance matching, and noise filtering applications. This inductor offers a compact size with good inductance characteristics.

Applications:

  • Power supply circuits: Used for noise filtering and impedance matching in DC-DC converters and other power supplies.
  • RF circuits: Employed in RF circuits for impedance matching and signal filtering.
  • Noise filtering: Used to suppress unwanted noise and interference in electronic circuits.
  • Decoupling: Used for decoupling power supply lines in digital and analog circuits.
  • Signal filtering: Used in signal filtering applications to attenuate specific frequency components.

Features:

  • Ferrite core: Provides high inductance in a small size.
  • Surface mount technology: Designed for automated assembly.
  • Compact size: Enables high-density circuit designs.
  • High Q factor: Offers low losses at high frequencies.
  • Excellent temperature stability: Maintains stable performance over a wide temperature range.

Benefits:

  • Improved circuit performance: Provides effective noise filtering and impedance matching.
  • Reduced component count: Integration of inductance in a small package reduces the number of components needed.
  • Simplified assembly: Surface mount technology simplifies the assembly process.
  • Enhanced reliability: Robust construction ensures reliable operation.
  • Minimized board space: Compact size saves valuable board space.

Additional Details:

The NLFC453232T-220K has an inductance value of 22μH with a specified tolerance. The rated current and self-resonant frequency are important parameters to consider when selecting this inductor. Refer to the datasheet provided by TDK Corporation for detailed specifications and application guidelines. Proper soldering techniques and handling procedures should be followed during assembly to ensure optimal performance and reliability.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6914 $59.0624
39+ $3.0284 $118.1076
60+ $2.9337 $176.0220
82+ $2.8390 $232.7980
106+ $2.7443 $290.8958
141+ $2.4613 $347.0433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess