EN
  • EN
  • DE

ADM802LARNZ-REEL

Part No ADM802LARNZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SOIC / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Battery Backup Circuit
Number of Voltages Monitored 1
Voltage - Threshold 4.65V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADM802
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM802LARNZ-REELDKR,ADM802LARNZ-REELTR,ADM802LARNZ-REEL-ND,ADM802LARNZ-REELCT
Standard Package 2,500
Win Source Part Number 1320294-ADM802LARNZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADM802LARNZ-REEL CAD Model

Description

The ADM802LARNZ-REEL is a high-precision, low-power voltage monitor and microprocessor (µP) supervisory circuit, meticulously designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of the ADM802 series, which is renowned for its reliability and efficiency in monitoring power supplies and digital systems.

Key Features and Benefits

  • Voltage Monitoring: It ensures accurate monitoring of power supplies, which is crucial for maintaining the integrity of digital systems. The device can help prevent data corruption and ensure proper system operation by resetting the µP during power-up, power-down, and brownout conditions.
  • Low Power Consumption: With its low power design, the ADM802LARNZ-REEL is ideal for battery-operated and portable devices, ensuring minimal impact on the overall power budget of the system it is monitoring.
  • Reset Output: The device provides a reset output during out-of-tolerance power supply conditions, which is essential for ensuring that the µP and other digital systems have sufficient time to initialize and enter a known state upon power-up or recovery from a brownout condition.
  • Packaging: The component is supplied in a convenient reel packaging, which facilitates automated assembly processes, making it ideal for high-volume production.

Applications

The ADM802LARNZ-REEL is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Embedded systems
  • Microprocessor/microcontroller systems
  • Industrial control systems
  • Automotive systems

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The ADM802LARNZ-REEL is no exception, and it is produced using state-of-the-art manufacturing processes that ensure its performance and longevity in a variety of operating conditions.

For detailed specifications, application notes, and additional resources, system designers and engineers are encouraged to visit the Analog Devices Inc. official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess