EN
  • EN
  • DE

ADM8323WCC29ARJZR7

Part No ADM8323WCC29ARJZR7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Watchdog Circuit
Number of Voltages Monitored 1
Voltage - Threshold 2.93V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number ADM8323
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADM8323WCC29ARJZR7TR,ADM8323WCC29ARJZR7TR,-2735-ADM8323WCC29ARJZR7CT,ADM8323WCC29ARJZR7TR-ND,ADM8323WCC29ARJZR7CT-ND,ADM8323WCC29ARJZR7DKR-ND,ANAANAADM8323WCC29ARJZR7,-2735-ADM8323WCC29ARJZR7DKR,-2735-ADM8323WCC29ARJZR7,2156-ADM8323WCC29ARJZR7,505-ADM8323WCC29ARJZR7CT,-2735-ADM8323WCC29ARJZR7-ND,ADM8323WCC29ARJZR7CT,ADM8323WCC29ARJZR7DKR,505-ADM8323WCC29ARJZR7DKR
Standard Package 3,000
Win Source Part Number 1320491-ADM8323WCC29ARJZR7
Ultra Librarian 3D Model Ultra Librarian ADM8323WCC29ARJZR7 CAD Model

Description

ADM8323WCC29ARJZR7 - Analog Devices Inc.

The ADM8323WCC29ARJZR7 is a precision supervisory circuit designed and manufactured by Analog Devices Inc., a renowned leader in high-performance semiconductors. This component is engineered to monitor power supplies in microprocessor systems, providing a crucial safeguard against system failures due to unstable or inadequate power conditions.

Key Features:

  • Power Supply Voltage Monitoring: The ADM8323 ensures that the system's power supply remains within specified thresholds, triggering a reset signal if it detects an out-of-tolerance condition, thereby protecting the system's integrity.
  • Reset Output: It offers a reset output feature which asserts a reset to the microprocessor during power-up, power-down, and brownout conditions. The reset signal helps prevent the processor from executing code erroneously under unreliable power conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the ADM8323 consumes minimal power, making it ideal for battery-operated devices where power conservation is critical.
  • Compact Package: Available in a compact package, the ADM8323WCC29ARJZR7 can be easily integrated into a variety of system designs without significantly impacting the overall form factor.
  • High Accuracy: Analog Devices Inc. is known for precision, and this supervisory circuit is no exception. It offers high accuracy in monitoring the voltage thresholds, ensuring reliable operation of the overall system.

Applications:

The ADM8323WCC29ARJZR7 is suitable for a wide range of applications, including:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial controllers
  • Automotive systems

Analog Devices Inc. has a reputation for producing components that are both reliable and high-performing, and the ADM8323WCC29ARJZR7 is no exception. With its precision voltage monitoring and reset functionality, it is an essential component for any system requiring robust power management.

Note: For detailed specifications, technical data, and application guidance, please refer to the official datasheet of ADM8323WCC29ARJZR7 provided by Analog Devices Inc.

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6688
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess