EN
  • EN
  • DE

ADM8641T263ACBZ-R7

Part No ADM8641T263ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6WLCSP / Supervisor Open Drain or Open Collector 1 Channel 6-WLCSP (0.96x1.46)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 2.63V
Output Open Drain or Open Collector
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 6-WFBGA, WLCSP
Supplier Device Package 6-WLCSP (0.96x1.46)
Base Product Number ADM8641
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM8641T263ACBZ-R7CT,2156-ADM8641T263ACBZ-R7-505,-2735-ADM8641T263ACBZ-R7CT,ADM8641T263ACBZ-R7TR,-2735-ADM8641T263ACBZ-R7DKR,ADM8641T263ACBZ-R7DKR
Standard Package 3,000
Win Source Part Number 1320535-ADM8641T263ACBZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM8641T263ACBZ-R7 CAD Model

Description

The ADM8641T263ACBZ-R7 is a state-of-the-art voltage supervisor designed to ensure reliable operation of microprocessors, microcontrollers, and other voltage-sensitive digital systems. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this compact component is essential for applications that demand precise voltage monitoring and power management.

Key Features:

  • Precision Voltage Monitoring: The ADM8641T263ACBZ-R7 offers accurate monitoring of supply voltages, ensuring that the system remains within operational thresholds.
  • Adjustable Reset Threshold: Users can set the reset threshold voltage to meet specific requirements, providing flexibility for various applications.
  • Low Power Consumption: This device is designed for energy-efficient operation, making it suitable for battery-powered and portable devices.
  • Compact Package: Housed in a small 4-ball WLCSP (Wafer Level Chip Scale Package), it occupies minimal board space and is ideal for space-constrained applications.

Applications:

The ADM8641T263ACBZ-R7 is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Automotive electronics
  • Industrial control systems
  • Data communication equipment
  • Medical devices

Technical Specifications:

Parameter Value
Supply Voltage Range 2.5V to 5.5V
Reset Threshold Voltage Adjustable
Operating Temperature -40°C to +125°C
Package 4-ball WLCSP

The ADM8641T263ACBZ-R7 is an optimal solution for designers looking to enhance the reliability and performance of their digital systems. With its precision voltage monitoring and flexible configuration options, this voltage supervisor is a critical component for maintaining system integrity under various conditions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess