EN
  • EN
  • DE

ADMV1013ACCZ

Part No ADMV1013ACCZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description HIGH BAND POINT-TO-POINT UPCONVE / RF IC Upconverter Radar 24GHz ~ 44GHz SPI Interface 40-LGA (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Function Upconverter
Frequency 24GHz ~ 44GHz
RF Type Radar
Secondary Attributes SPI Interface
Mounting Type Surface Mount
Package / Case 40-WFLGA Exposed Pad
Supplier Device Package 40-LGA (6x6)
Base Product Number ADMV1013
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340155-ADMV1013ACCZ
Ultra Librarian 3D Model Ultra Librarian ADMV1013ACCZ CAD Model

Description

ADMV1013 Microwave Upconverter by Analog Devices Inc.

The ADMV1013 from Analog Devices Inc. is a state-of-the-art microwave upconverter designed for modern communication systems and sophisticated radar applications. This highly integrated device is engineered to provide exceptional performance in frequency conversion, which is a critical function in the signal chain of RF and microwave systems.

Key Features:

  • Wide Frequency Range: The ADMV1013 operates over a broad frequency range, making it versatile for various applications. It can upconvert an IF (intermediate frequency) signal to an RF (radio frequency) signal, covering the microwave spectrum.
  • High Linearity: This upconverter boasts excellent linearity, which is vital in maintaining signal integrity, reducing distortion, and improving the overall quality of the transmitted signal.
  • Integrated LO Amplifier: The device includes an integrated local oscillator (LO) amplifier, which simplifies the design and reduces the need for external components.
  • Low LO Drive: The ADMV1013 is designed to operate with a low LO drive level, minimizing power consumption and making it suitable for battery-powered or energy-efficient applications.

Applications:

  • Point-to-point and point-to-multipoint radios
  • Communication infrastructure
  • Military and space applications
  • Electronic warfare and radar systems
  • Test and measurement equipment

With its compact, monolithic design, the ADMV1013 minimizes the footprint on the circuit board, offering a space-saving solution for designers. The device is housed in a compact, surface-mount package, designated as ACCZ, which ensures ease of integration into a wide array of systems. Its robust construction and high reliability make it an ideal choice for both commercial and military-grade applications.

The ADMV1013 upconverter by Analog Devices Inc. represents a blend of performance, integration, and reliability, making it a go-to component for engineers looking to enhance their RF and microwave signal chains.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.1344 $115.1344
2+ $110.8060 $221.6120
3+ $106.4777 $319.4331
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess