The TPC8018-H(T2LSANXM) is an N-channel power MOSFET from Toshiba Semiconductor and Storage. It's designed for load switch applications, offering low on-resistance and fast switching speeds. This MOSFET is commonly used in power management circuits and portable devices.
Applications:
- Load Switching
- Power Management in Portable Devices
- Battery Management Systems
- DC-DC Converters
- Power Supplies
Features:
- 30V Drain-Source Voltage (VDS)
- 7A Continuous Drain Current (ID)
- Low On-Resistance (RDS(on)): Typically 24 mOhms at VGS = 10V
- Low Gate Charge
- Small Surface Mount Package
- RoHS Compliant
Benefits:
- High Efficiency: Low RDS(on) minimizes power losses, contributing to higher efficiency in power conversion applications.
- Fast Switching: Enables efficient high-frequency operation.
- Compact Design: Facilitates smaller and lighter circuit designs.
- Simplified Gate Drive: Requires minimal gate drive power.
- Improved Thermal Performance: Minimizes heat generation due to reduced losses.
Additional Details:
The TPC8018-H(T2LSANXM) is typically available in a SOP-8 package, a small, surface-mount package ideal for space-constrained applications. Its low gate charge allows for efficient switching. Proper thermal management is important to ensure reliable operation, especially at higher currents. Consult the datasheet for detailed specifications, application notes, and thermal characteristics. The device's internal gate capacitance affects switching behavior, and appropriate gate drive circuitry is essential for optimal performance. This MOSFET offers a good balance of size, performance, and ease of use for a variety of power management tasks.