EN
  • EN
  • DE

ADP5360ACBZ-1-R7

Part No ADP5360ACBZ-1-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CEL 32WLCSP / Battery Battery Protection IC Lithium Ion/Polymer 32-WLCSP (2.56x2.56)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Temperature, Over Voltage
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-UFBGA, WLCSP
Supplier Device Package 32-WLCSP (2.56x2.56)
Base Product Number ADP5360
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-ADP5360ACBZ-1-R7DKR,-2735-ADP5360ACBZ-1-R7CT,-2735-ADP5360ACBZ-1-R7,-2735-ADP5360ACBZ-1-R7-ND,505-ADP5360ACBZ-1-R7DKR,505-ADP5360ACBZ-1-R7CT,505-ADP5360ACBZ-1-R7TR
Standard Package 3,000
Win Source Part Number 1320251-ADP5360ACBZ-1-R7
Ultra Librarian 3D Model Ultra Librarian ADP5360ACBZ-1-R7 CAD Model

Description

Introducing the ADP5360ACBZ-1-R7 from Analog Devices Inc.

The ADP5360ACBZ-1-R7 is a cutting-edge power management unit designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This highly integrated device is engineered to provide efficient and reliable power management solutions for a wide range of applications, particularly those requiring compact and energy-efficient designs.

Key Features:

  • High Integration: The ADP5360ACBZ-1-R7 incorporates multiple functions into a single chip, including a battery charger, a fuel gauge, and various protection features. This integration helps to reduce the overall component count, saving space and simplifying the design process.
  • Advanced Battery Charging: The device supports a variety of battery chemistries and offers programmable charging parameters. It ensures safe and efficient charging with features such as overvoltage protection and thermal management.
  • Accurate Fuel Gauging: With its precise fuel gauging capabilities, the ADP5360ACBZ-1-R7 can provide accurate readings of the battery's state of charge, helping to extend battery life and prevent unexpected shutdowns.
  • Protection Features: It includes multiple protection features such as overcurrent protection, short-circuit protection, and battery temperature monitoring to ensure the safety and longevity of the battery and the system.
  • Compact Form Factor: Housed in a compact package, the ADP5360ACBZ-1-R7 is ideal for portable and space-constrained applications. Its small size does not compromise its performance or functionality.

Applications:

The ADP5360ACBZ-1-R7 is versatile and can be used in various applications, including:

  • Portable Electronics
  • Wearable Devices
  • Internet of Things (IoT) Devices
  • Smart Home Systems
  • Health and Fitness Monitors

With its robust feature set, the ADP5360ACBZ-1-R7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems. Its reliability and precision make it a valuable component in any modern electronic design.

For more information, datasheets, and technical specifications, visit the Analog Devices Inc. website or contact their support team for assistance in integrating the ADP5360ACBZ-1-R7 into your next project.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2149 $51.0745
12+ $8.3815 $100.5780
19+ $8.1196 $154.2724
26+ $7.8577 $204.3002
33+ $7.5957 $250.6581
45+ $6.8100 $306.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess