EN
  • EN
  • DE

ADRF6521ACPZ

Part No ADRF6521ACPZ
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description E-BAND VGA 3GHZ / RF Amplifier IC General Purpose 3GHz 20-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 3GHz
Gain 18dB
Noise Figure 34.3dB
RF Type General Purpose
Voltage - Supply 4V ~ 5V
Current - Supply 200mA
Mounting Surface Mount
Case / Package 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (3x3)
Base Product Number ADRF6521
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.33.0001
Other Part Number 505-ADRF6521ACPZ,-2735-ADRF6521ACPZ
Standard Package 1
Win Source Part Number 1320987-ADRF6521ACPZ
Ultra Librarian 3D Model Ultra Librarian ADRF6521ACPZ CAD Model

Description

Analog Devices Inc. Presents ADRF6521ACPZ: A Dual Channel RF Mixer with Integrated LO Amplifier

The ADRF6521ACPZ is a cutting-edge product by Analog Devices Inc., tailored for RF and IF applications that demand high performance and integration. This dual-channel RF mixer with an integrated local oscillator (LO) amplifier is designed to facilitate efficient and simplified design in a wide array of systems, including wireless infrastructure, point-to-point radios, and public safety radios.

Key Features and Benefits

  • High Integration: The ADRF6521ACPZ combines two mixers and an LO amplifier in a single package, reducing the number of external components required and simplifying the overall RF design.
  • Wide Frequency Range: This device supports a broad frequency range, making it suitable for various applications. It operates with an RF and LO frequency range of 700 MHz to 2700 MHz, ensuring versatility across different communication bands.
  • High Linearity: With an input IP3 of 24 dBm, the ADRF6521ACPZ offers excellent linearity, which is critical for maintaining signal integrity in complex RF environments.
  • Low Noise Figure: The device boasts a low noise figure, typically 9.2 dB, which contributes to improved signal-to-noise ratio and overall system sensitivity.
  • Integrated LO Amplifier: The inclusion of an LO amplifier eliminates the need for an external LO buffer, further reducing design complexity and board space.
  • Compact Design: Housed in a compact 5 mm x 5 mm LFCSP package, the ADRF6521ACPZ is ideal for space-constrained applications.

Applications

The ADRF6521ACPZ is versatile enough to be used in a variety of RF applications, including:

  • Wireless infrastructure (LTE, WCDMA, TD-SCDMA)
  • Point-to-point and point-to-multipoint radios
  • Public safety radios
  • RF test equipment and instrumentation

With its superior integration, performance, and flexibility, the ADRF6521ACPZ from Analog Devices Inc. is an ideal choice for designers looking to enhance their RF systems. Its high linearity and low noise figure make it a robust solution for maintaining signal quality in demanding applications, while its compact footprint enables use in space-sensitive designs.

For more detailed specifications and application support, visit Analog Devices Inc.'s website or contact their technical support team.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.4356 $62.8712
4+ $25.7934 $103.1736
7+ $24.9873 $174.9111
9+ $24.1813 $217.6317
11+ $23.3752 $257.1272
15+ $20.9571 $314.3565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess