EN
  • EN
  • DE

ADS7-V2EBZ

Part No ADS7-V2EBZ
Manufacturer Analog Devices Inc.
Catalog Development Boards, Kits, Programmers - Accessories
Description EVAL BOARD HDV6/DPG3 / ADI's High Speed ADC Evaluation Boards - Interface Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Accessories
Manufacturer Analog Devices Inc.
Packaging Box
Accessory Type Interface Board
For Use With/Related Products ADI's High Speed ADC Evaluation Boards
Base Product Number ADS7-V2
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8471.50.0150
Other Part Number 505-ADS7-V2EBZ,-2735-ADS7-V2EBZ,ADS7-V2EBZ-ND
Standard Package 1
Win Source Part Number 1323174-ADS7-V2EBZ
Ultra Librarian 3D Model Ultra Librarian ADS7-V2EBZ CAD Model

Description

The ADS7-V2EBZ is a high-performance evaluation board designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This evaluation board is specifically engineered to assess the capabilities of certain high-speed data converters, providing designers and engineers with a robust platform for testing and development.

Key Features

  • Compatibility: The ADS7-V2EBZ is designed to interface with Analog Devices' high-speed ADCs and DACs, making it a versatile tool for evaluating a wide range of data converters.
  • High-Speed Data Transfer: With its high-speed USB 3.0 interface, the board facilitates rapid data transfer, allowing for efficient testing and analysis.
  • Integrated Components: The board includes an FPGA that is pre-configured with a setup to interface with the evaluation software, streamlining the evaluation process.
  • User-Friendly Software: The accompanying software provides an intuitive user interface for device configuration, data capture, and analysis, making it accessible for both novice and experienced users.

Technical Specifications

  • Power Supply: The ADS7-V2EBZ operates on a single power supply, simplifying the power setup required for evaluations.
  • On-Board Clocking: The board features a flexible on-board clocking option, which can be synchronized with external equipment if needed.
  • Signal Connectivity: It provides FMC (FPGA Mezzanine Card) connectors for easy interfacing with compatible ADCs and DACs.
  • Portability: Its compact design allows for easy transportation and setup, enabling on-the-go evaluations and demonstrations.

Applications

The ADS7-V2EBZ is ideal for a wide array of applications, including but not limited to:

  • Wireless communications
  • Instrumentation
  • Radar and satellite systems
  • Medical imaging

Conclusion

Analog Devices Inc.'s ADS7-V2EBZ evaluation board is an essential tool for engineers and designers looking to test and develop applications using high-speed data converters. Its combination of high-speed data transfer, user-friendly software, and flexible interfacing options make it a top choice for professionals in various industries.

You May Also Be Interested in

Adafruit Industries LLC
RIGHT ANGLE (L BEND) MICRO HDMI
Lowest to $6.7493
Microchip Technology
MOTOR 3PHASE W/ 250 LINE ENCODER
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
OSRAM Opto Semiconductors Inc.
USB INTERFACE BOARD - PC LINK
Need more? Email Us
MikroElektronika
BOARD LCD 2X16
Need more? Email Us
Adafruit Industries LLC
STRAIGHT MICRO HDMI PLUG ADAPTER
Need more? Email Us
MaxLinear Inc
HARDWARE ACCESSORY
Need more? Email Us
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
Amd
FMC XM105 CONNECTIVITY CARD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess