EN
  • EN
  • DE

ADSP-21567KBCZ6

Part No ADSP-21567KBCZ6
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC WITH DDR IN A BGA PKG 600
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed/Floating Point
Interface CAN, I²C, SPI, SPORT, UART/USART
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 1.125MB
Voltage - I/O 3.30V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 400-LBGA, CSPBGA
Supplier Device Package 400-CSPBGA (17x17)
Base Product Number ADSP-21567
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 505-ADSP-21567KBCZ6,-2735-ADSP-21567KBCZ6
Standard Package 1
Win Source Part Number 1321797-ADSP-21567KBCZ6
Ultra Librarian 3D Model Ultra Librarian ADSP-21567KBCZ6 CAD Model

Description

The ADSP-21567KBCZ6 is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to cater to a wide array of applications requiring efficient signal processing capabilities. This advanced DSP is part of the SigmaDSP® family, which is renowned for its exceptional audio processing, making it an ideal choice for professional audio, automotive sound systems, and industrial control applications.

Key Features:

  • Core Performance: The processor features a 32-bit, floating-point SHARC+ core, which operates at a core frequency of up to 450 MHz. This allows for high throughput and efficient data handling in complex signal processing tasks.
  • Memory: Equipped with a substantial on-chip memory, the ADSP-21567KBCZ6 includes 576 KB of RAM, which can be configured as needed to optimize system performance.
  • Connectivity: A variety of interface options are available, including SPI, UART, I2C, and CAN, which provide flexible communication with peripherals and other devices in a system.
  • Audio Processing: With its SigmaStudio™ graphical development tool, the DSP simplifies the development of signal processing flows, making it a top choice for audio processing applications that require a high level of customization.
  • Power Efficiency: The device is designed with power efficiency in mind, featuring a range of power-saving modes to reduce overall power consumption during operation.

Applications:

The ADSP-21567KBCZ6 is versatile and can be used in various applications, including:

  • Professional and consumer audio equipment
  • Automotive audio and infotainment systems
  • Active noise and vibration control
  • Industrial control systems
  • Instrumentation and sensing applications

With its robust feature set and high-performance capabilities, the ADSP-21567KBCZ6 from Analog Devices Inc. stands out as a powerful solution for designers looking to integrate advanced signal processing into their products. Its combination of performance, efficiency, and connectivity makes it an excellent choice for demanding applications that require precise and reliable digital signal processing.

You May Also Be Interested in

NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess