EN
  • EN
  • DE

ADSP-21569BBCZ8

Part No ADSP-21569BBCZ8
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 800 MHZ SHARC WITH DDR IN A BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed/Floating Point
Interface DDR3, DDR3L, I²C, Link Port, QSPI, SPDIF, SPI, SPORT, UART/USART
Clock Rate 800MHz
Non-Volatile Memory OTP (896B)
On-Chip RAM 1.625MB
Voltage - I/O 3.30V
Voltage - Core 1.00V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 400-LBGA, CSPBGA
Supplier Device Package 400-CSPBGA (17x17)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 505-ADSP-21569BBCZ8,-2735-ADSP-21569BBCZ8
Standard Package 1
Win Source Part Number 1321791-ADSP-21569BBCZ8
Ultra Librarian 3D Model Ultra Librarian ADSP-21569BBCZ8 CAD Model

Description

ADSP-21569BBCZ8: A High-Performance Signal Processor by Analog Devices Inc.

The ADSP-21569BBCZ8 is a cutting-edge digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This processor is part of the ADSP-2156x series, known for their exceptional performance and efficiency in processing complex algorithms. The ADSP-21569BBCZ8 is designed to meet the demanding needs of a wide range of applications, including audio processing, industrial control systems, and sophisticated analytics in embedded systems.

Key Features of the ADSP-21569BBCZ8:

  • High-Performance Signal Processing: With its advanced architecture, the ADSP-21569BBCZ8 delivers high-speed signal processing capabilities, making it ideal for applications that require rapid and precise computations.
  • Scalable SHARC+ Core: At the heart of the processor is the SHARC+ core, which provides a balance of power efficiency and performance. This core is scalable, allowing for efficient processing of both control and signal processing tasks.
  • Large On-Chip Memory: The device includes a generous amount of on-chip memory, which enhances system performance by reducing the need for external memory components and simplifying system design.
  • Advanced Peripherals: The ADSP-21569BBCZ8 comes equipped with a variety of peripherals, including high-speed serial ports, SPI, and I2C interfaces, enabling easy integration with other components in a system.
  • Optimized for Audio Applications: With its high-fidelity signal processing capabilities, this DSP is particularly well-suited for advanced audio applications, such as multi-channel audio systems and sound enhancement technologies.

Applications:

The versatility of the ADSP-21569BBCZ8 makes it a top choice for a broad spectrum of applications, including but not limited to:

  • Professional and consumer audio systems
  • Automotive audio and infotainment
  • Home theater systems
  • Industrial control and automation
  • Medical imaging systems
  • Instrumentation and measurement equipment

With its robust feature set and high-performance capabilities, the ADSP-21569BBCZ8 from Analog Devices Inc. stands out as a superior choice for developers and engineers looking for a reliable and powerful DSP to power their next-generation systems.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess