EN
  • EN
  • DE

67-21S/KK2C-H3030M31N42936Z6/2T

Part No 67-21S/KK2C-H3030M31N42936Z6/2T
Manufacturer Everlight Electronics Co Ltd
Catalog LED Lighting - White
Description LED WARM WHITE 3000K 2PLCC 2SMD / LED Lighting series White, Warm 3000K 3.25V 60mA 120° 2-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Everlight Electronics Co Ltd
Package Tape & Reel
Color White, Warm
CCT (K) 3000K
Flux @ 25°C, Current - Test 27lm (20lm ~ 33lm)
Current - Test 60mA
Voltage - Forward (Vf) (Typ) 3.25V
Lumens/Watt @ Current - Test 138 lm/W
CRI (Color Rendering Index) 80
Current - Max 75mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 2-PLCC
Supplier Device Package 2-PLCC
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.031" (0.80mm)
Thermal Resistance of Package 50°C/W
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Other Names 1080-1437-6,S10C006791,1080-1437-2,1080-1437-1
Standard Package 4,000
Win Source Part Number 1039771-67-21S/KK2C-H3030M31N42936Z6/2T
Ultra Librarian 3D Model Ultra Librarian 67-21S/KK2C-H3030M31N42936Z6/2T CAD Model

Description

The 67-21S/KK2C-H3030M31N42936Z6/2T is a white LED manufactured by Everlight Electronics Co., Ltd. This LED is designed for various lighting applications requiring a bright and efficient white light source. Its compact size and reliable performance make it suitable for diverse integration scenarios.

Applications:

  • Backlighting for LCD displays
  • Indicator lights
  • Portable lighting devices (flashlights, headlamps)
  • Automotive lighting
  • General illumination

Features:

  • High luminous intensity
  • Low power consumption
  • Long lifespan
  • Compact surface mount package
  • Wide viewing angle

Benefits:

  • Energy-efficient lighting solution
  • Extended operating life reduces maintenance costs
  • Versatile integration options due to small size
  • Bright and uniform light output
  • Reliable performance in various environmental conditions

Additional Details:

The 67-21S/KK2C-H3030M31N42936Z6/2T LED is engineered to provide consistent light output over its lifespan, minimizing degradation. The surface mount package allows for easy assembly using automated manufacturing processes. The wide viewing angle ensures uniform illumination across a broad area. This LED's efficient power consumption makes it ideal for battery-powered applications, extending battery life. The high luminous intensity ensures sufficient brightness for various lighting needs. The specific color temperature and luminous flux can vary; refer to the manufacturer's datasheet for detailed specifications. This LED is a common choice for applications requiring a reliable and efficient white light source. Proper thermal management is crucial for optimal performance and longevity. The Everlight LED offers a robust and energy-saving solution for a wide array of illumination requirements.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON WARM WHITE 3000K
Lowest to $0.9619
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Seoul Semiconductor
LED Uni-Color White 4-Pin SMD T/R / Lead Frame type LED PKG size:5.6*3.0 thickness 0.9mm
Lowest to $0.2541
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 2700K 4SMD
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Lowest to $0.4946
OSRAM Opto Semiconductors Inc.
LED DURIS S8 COOL WHT 5700K
Lowest to $2.7622
Conexant Systems
Lowest to $6.8826

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess