EN
  • EN
  • DE

GW JDSMS1.EC-FRFT-5U8X-L1N2-120-R18

Part No GW JDSMS1.EC-FRFT-5U8X-L1N2-120-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED DURIS E5 WARM WHT 2700K 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features LED Lighting series White, Warm 2700K 3.15V 120mA 120° 4-SMD, Flat Lead Exposed Pad
Manufacturer OSRAM Opto Semiconductors Inc.
Series DURIS® E 5
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 4-SMD, Flat Lead Exposed Pad
Case / Package 5630
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number GW JDSMS1.EC-FRFT-5U8X-L1N2, GW JDSMS1.EC-FRFT-5U8X-L1N2-120-R18-ND, GW JDSMS1.EC-FRFT-5U8X-L1N2-ND, GWJDSMS1.EC-FRFT-5U8X-L1N2-120-R18, Q65111A5752
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873089-GW JDSMS1.EC-FRFT-5U8X-L1N2-120-R18
Ultra Librarian 3D Model Ultra Librarian GW JDSMS1.EC-FRFT-5U8X-L1N2-120-R18 CAD Model

Description

The OSRAM Opto Semiconductors Inc. introduces a high-quality electronic component with the Win Source Part Number: 873089-GW JDSMS1.EC-FRFT-5U8X-L1N2-120-R18.

  • Series: DURIS® E 5
  • LED Lighting: White, Warm 2700K 3.15V 120mA 120° 4-SMD, Flat Lead Exposed Pad
  • Package: Reel - TR
  • Mounting: Surface Mount
  • Part Status: Obsolete
  • Category: Optoelectronics
  • Supply/Demand: Limited
  • Quantity per Package: 2000
  • MSL Level: 3 (168 Hours)
  • REACH Status: REACH Unaffected

You May Also Be Interested in

Lumileds
NEUTRAL-WHITE 80 CRI 3-STEP
Lowest to $2.1152
Samsung
LED LM281B+ COOL WHT 5000K SMD
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 3500K 6SMD / LED Lighting series White, Warm 3500K 3.3V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0256
CreeLED, Inc.
LED XLAMP XH-P50.2 / LED Lighting XLamp® XHP50.2 White, Cool 5000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
WARM-WHITE 70 CRI 24V
Lowest to $0.6437
Lite-On Inc.
SMD2 LTPL-C06M5WAGB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess