EN
  • EN
  • DE

LENOVO 00JY824 - Emulex VFA5 FCoE/iSCSI SW for PCIe Adapter (FoD)

Part No LENOVO 00JY824 - Emulex VFA5 FCoE/iSCSI SW for PCIe Adapter (FoD)
Manufacturer Lenovo
Catalog Network Cards
Description Lenovo 00JY824. License type: Upgrade, Software type: License
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1431719-LENOVO 00JY824 - Emulex VFA5 FCoE/iSCSI SW for PCIe Adapter (FoD)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00JY824 - Emulex VFA5 FCoE/iSCSI SW for PCIe Adapter (FoD) CAD Model

Description

The Lenovo 00JY824 represents a software upgrade for the Emulex Virtual Fabric Adapter 5 (VFA5) series, specifically designed to enable Fibre Channel over Ethernet (FCoE) and iSCSI offload capabilities on compatible PCIe adapters. This Feature on Demand (FoD) upgrade significantly enhances the functionality of supported Emulex VFA5 adapters, allowing them to efficiently handle storage traffic in addition to regular Ethernet networking. By offloading FCoE and iSCSI processing from the server's CPU, this software upgrade improves overall system performance and network efficiency, making it an essential addition for data centers that utilize converged network environments. The ability to converge network and storage traffic onto a single cable reduces complexity and cost, while the offload capabilities ensure that storage and network services are delivered with high bandwidth and low latency. This upgrade is crucial for applications requiring high-speed access to storage, such as virtualization, database operations, and cloud services, where performance and resource optimization are key. With seamless integration and easy activation, the Lenovo 00JY824 software upgrade is a straightforward way to enhance the capabilities of your Lenovo server's network infrastructure.

You May Also Be Interested in

HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
HPE 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us
HP
HP NC375I 4-Port Network Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess