EN
  • EN
  • DE

ADSP-21573KBCZ-4

Part No ADSP-21573KBCZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 2X SHARC, DDR, BGA PACKAGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed/Floating Point
Interface CAN, EBI/EMI, Ethernet, DAI, I²C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG
Clock Rate 450MHz
Non-Volatile Memory External
On-Chip RAM 1.768MB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 400-LFBGA, CSPBGA
Supplier Device Package 400-CSPBGA (17x17)
Base Product Number ADSP-21573
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 505-ADSP-21573KBCZ-4,ADSP-21573KBCZ-4-ND,505-ADSP-21573KBCZ-4DKR,-2735-ADSP-21573KBCZ-4,505-ADSP-21573KBCZ-4CT
Standard Package 1
Win Source Part Number 1321872-ADSP-21573KBCZ-4
Ultra Librarian 3D Model Ultra Librarian ADSP-21573KBCZ-4 CAD Model

Description

Product Overview: ADSP-21573KBCZ-4 from Analog Devices Inc.

The ADSP-21573KBCZ-4 is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leading manufacturer in the field of high-performance integrated circuits. This DSP is part of the ADSP-2157x series, which is known for its superior processing power, flexibility, and efficiency, making it an ideal choice for a wide range of applications, from automotive to industrial and consumer electronics.

At the core of the ADSP-21573KBCZ-4 is a 32-bit, floating-point processor that can handle complex algorithms and data-intensive tasks with ease. The processor operates at a clock speed of 4 GHz, providing ample computational power to support real-time signal processing demands. This makes it well-suited for applications such as audio processing, image and video analysis, and advanced control systems.

The device is equipped with a rich set of peripherals and interfaces, which include multiple serial ports, parallel ports, and a flexible memory interface that supports both DDR2 and DDR3 memory types. The integration of these interfaces ensures seamless communication with other components in a system, facilitating the design of sophisticated and interconnected electronic products.

The ADSP-21573KBCZ-4 is also designed with power efficiency in mind. It features dynamic power management options that allow developers to balance performance with power consumption, extending the battery life of portable devices and reducing energy costs in stationary installations.

Analog Devices Inc. provides extensive support for the ADSP-21573KBCZ-4 through its CrossCore Embedded Studio software development environment, which includes a comprehensive suite of development tools, libraries, and documentation. This support simplifies the development process and accelerates time-to-market for products incorporating this powerful DSP.

In summary, the ADSP-21573KBCZ-4 from Analog Devices Inc. is a versatile and efficient DSP that meets the demands of modern signal processing applications. Its combination of high-speed processing, integrated peripherals, and power efficiency make it an excellent choice for designers looking to create sophisticated electronic products with robust signal processing capabilities.

You May Also Be Interested in

NXP / Nexperia
Lowest to $21.8976
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.2515 $78.5030
4+ $32.2064 $128.8256
6+ $31.1999 $187.1994
8+ $30.1935 $241.5480
10+ $29.1870 $291.8700
14+ $26.1677 $366.3478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess