EN
  • EN
  • DE

ADSP-BF516KSWZ-4

Part No ADSP-BF516KSWZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16/32B 400MHZ 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface Ethernet, I2C, PPI, RSI, SPI, SPORT, UART/USART
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 116kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP-EP (24x24)
Base Product Number ADSP-BF516
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number -2735-ADSP-BF516KSWZ-4,505-ADSP-BF516KSWZ-4,ADSP-BF516KSWZ-4-ND
Standard Package 40
Win Source Part Number 1321867-ADSP-BF516KSWZ-4
Ultra Librarian 3D Model Ultra Librarian ADSP-BF516KSWZ-4 CAD Model

Description

ADSP-BF516KSWZ-4: High-Performance Blackfin Embedded Processor

The ADSP-BF516KSWZ-4 is a powerful embedded processor from Analog Devices Inc., renowned for its exceptional performance and versatility. This processor is part of the Blackfin family of products, which are well-known for their dual-MAC DSP architecture, making them ideal for a wide range of applications, including automotive, industrial control, and consumer electronics.

At the heart of the ADSP-BF516KSWZ-4 processor is a core that runs at a clock speed of up to 400MHz, providing the computational power needed for complex algorithms and signal processing tasks. This processor is equipped with 116KB of on-chip SRAM, which allows for efficient data storage and quick access, thus enhancing the overall system performance.

One of the key features of this processor is its integrated Analog-to-Digital Converter (ADC), which offers 16 channels with 12-bit resolution. This makes the ADSP-BF516KSWZ-4 an excellent choice for applications that require precise data acquisition and real-time processing, such as medical instrumentation or audio processing.

The device also boasts a rich set of peripherals, including UART, SPI, SPORT, and CAN interfaces, which provide a variety of options for communication and connectivity. The CAN interface, in particular, is invaluable for automotive and industrial applications that require robust and reliable data exchange.

For security-conscious applications, the ADSP-BF516KSWZ-4 offers hardware-based security features. It supports secure boot and encryption, ensuring that the system is protected against unauthorized access and tampering.

The processor comes in a 176-lead LQFP package, which is designed to fit into compact spaces while still providing adequate I/O capabilities. This makes it an excellent choice for space-constrained applications that cannot compromise on performance.

In summary, the ADSP-BF516KSWZ-4 from Analog Devices Inc. is a robust and flexible embedded processor that delivers the performance and features required for demanding signal processing tasks. Its integrated ADC, rich peripheral set, and security features make it a versatile solution for a multitude of embedded system applications.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.2106 $78.6318
6+ $21.5061 $129.0366
9+ $20.8341 $187.5069
12+ $20.1621 $241.9452
15+ $19.4899 $292.3485
20+ $17.4738 $349.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess