EN
  • EN
  • DE
  • IT

ADSP-BF526KBCZ-3C2

Part No ADSP-BF526KBCZ-3C2
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTRLR 300MHZ 289CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface DMA, Ethernet, I2C, PPI, SPI, SPORT, UART, USB
Clock Rate 300MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 132kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 289-LFBGA, CSPBGA
Supplier Device Package 289-CSPBGA (12x12)
Base Product Number ADSP-BF526
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 2156-ADSP-BF526KBCZ-3C2,ANAANAADSP-BF526KBCZ-3C2
Standard Package 1
Win Source Part Number 1321876-ADSP-BF526KBCZ-3C2
Ultra Librarian 3D Model Ultra Librarian ADSP-BF526KBCZ-3C2 CAD Model

Description

Analog Devices Inc. ADSP-BF526KBCZ-3C2 Product Overview

The ADSP-BF526KBCZ-3C2 is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leading global semiconductor company renowned for its innovative and high-quality products. This particular DSP is part of the Blackfin family, which is known for its exceptional signal processing capabilities and power efficiency, making it an ideal choice for a wide range of applications.

The ADSP-BF526KBCZ-3C2 features a core clock speed of up to 300MHz, providing ample processing power for computationally demanding tasks. It is built on a 16-/32-bit microprocessor with a dual multiply-accumulate (MAC) signal processing core, which enables it to perform multiple operations simultaneously, thereby increasing the overall system performance.

This DSP is equipped with 132KB of on-chip memory, which includes SRAM and ROM, allowing for efficient data storage and quick access to frequently used code. The device also supports external memory interfaces, giving designers the flexibility to expand the memory according to their system requirements.

With a rich set of peripherals, the ADSP-BF526KBCZ-3C2 includes integrated features such as UART, SPI, TWI (I2C compatible), CAN, and SPORT, which facilitate easy communication with other devices and peripherals. Moreover, it offers a real-time clock, watchdog timer, and GPIOs that provide additional functionality and support for real-world interfacing.

The power management capabilities of the ADSP-BF526KBCZ-3C2 are noteworthy, as it incorporates dynamic power-down options that allow for reduced power consumption during idle periods, making it well-suited for portable and power-sensitive applications.

Designed for reliability and robustness, this DSP operates within an industrial temperature range of -40°C to +85°C, ensuring stable performance even in harsh environmental conditions. Its 208-ball CSPBGA (Chip Scale Package Ball Grid Array) packaging ensures a compact footprint, which is crucial for space-constrained applications.

In conclusion, the ADSP-BF526KBCZ-3C2 from Analog Devices Inc. is a powerful and versatile DSP solution that delivers exceptional performance and efficiency. Its comprehensive feature set makes it an excellent choice for embedded processing in applications such as industrial control, medical instrumentation, automotive systems, and communication infrastructure.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess