EN
  • EN
  • DE

ADSP-BF707KBCZ-3

Part No ADSP-BF707KBCZ-3
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP LP 1024KB L2SR 184BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Blackfin+
Interface CAN, DSPI, EBI/EMI, I2C, PPI, QSPI, SD/SDIO, SPI, SPORT, UART/USART, USB OTG
Clock Rate 300MHz
Non-Volatile Memory ROM (512kB)
On-Chip RAM 1MB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 184-LFBGA, CSPBGA
Supplier Device Package 184-CSPBGA (12x12)
Base Product Number ADSP-BF707
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number -2735-ADSP-BF707KBCZ-3
Standard Package 1
Win Source Part Number 1321861-ADSP-BF707KBCZ-3
Ultra Librarian 3D Model Ultra Librarian ADSP-BF707KBCZ-3 CAD Model

Description

The ADSP-BF707KBCZ-3 from Analog Devices Inc. is a cutting-edge Blackfin digital signal processor designed for a wide range of applications requiring high performance and low power consumption. This processor is part of the Blackfin family, which is renowned for its combination of a microcontroller-like programmability with the computational power and speed of a digital signal processor.

Key Features

  • Core Performance: The ADSP-BF707KBCZ-3 features a high-performance signal processing core with speeds up to 400MHz, providing the computational horsepower required for complex algorithms and processing-intensive applications.
  • Memory: It comes equipped with an expansive memory architecture, including L1 and L2 SRAM, which are tightly coupled to the processor core for optimal system performance.
  • Peripheral Set: A rich set of peripherals accompanies the processor, including Ethernet, USB, serial ports, and more, offering versatile connectivity options for various system designs.

Applications

The versatility of the ADSP-BF707KBCZ-3 makes it an ideal choice for an array of applications, such as:

  • Industrial control systems
  • Automotive audio and navigation
  • Image processing and machine vision
  • Medical instrumentation
  • Audio and video processing

Power Efficiency and Reliability

Power efficiency is a hallmark of the Blackfin processor family, and the ADSP-BF707KBCZ-3 is no exception. It is engineered to deliver high performance while maintaining low power consumption, making it suitable for portable and power-sensitive applications. The processor also incorporates a variety of power management features, which allow designers to optimize power usage according to the specific needs of their applications.

Development Support

Analog Devices provides comprehensive development support for the ADSP-BF707KBCZ-3, including development tools, software libraries, and reference designs. This support helps accelerate the design process and reduce time-to-market for products incorporating this advanced signal processor.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
NXP / Nexperia
Lowest to $47.9718
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess