EN
  • EN
  • DE

ADUC842BCPZ32-3

Part No ADUC842BCPZ32-3
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 56LFCSP / 8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 8.38MHz 32KB (32K x 8) FLASH 56-LFCSP-VQ (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor 8052
Core Size 8-Bit
Speed 8.38MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, PSM, PWM, Temp Sensor, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.6V
Data Converters A/D 8x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Base Product Number ADUC842
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 2156-ADUC842BCPZ32-3,ANAANAADUC842BCPZ32-3
Standard Package 1
Win Source Part Number 1322627-ADUC842BCPZ32-3
Ultra Librarian 3D Model Ultra Librarian ADUC842BCPZ32-3 CAD Model

Description

Product Overview: ADUC842BCPZ32-3 by Analog Devices Inc.

The ADUC842BCPZ32-3 is a highly integrated microcontroller from Analog Devices Inc., designed for precision measurement and control applications. This powerful component combines a multi-channel analog-to-digital converter (ADC) with a microcontroller unit (MCU) to provide a compact, efficient solution for a wide range of industrial and instrumentation tasks.

Key Features:

  • High-Resolution ADC: At the heart of the ADUC842BCPZ32-3 lies a 24-bit Sigma-Delta ADC, offering exceptional accuracy and noise performance. This makes it ideal for high-precision measurements in applications such as sensor interfacing, process control, and monitoring systems.
  • Flexible Microcontroller: The integrated MCU is based on an 8052 core, providing a familiar and easy-to-use platform for embedded system developers. With 32KB of non-volatile Flash/EE memory, 2304 bytes of data RAM, and a wide range of peripherals, this microcontroller can handle complex tasks and algorithms.
  • On-Chip Debugging: Featuring an on-chip kernel for debugging, the ADUC842BCPZ32-3 allows for in-circuit emulation that simplifies the development process, reducing time to market for new products.
  • Versatile Power Supply: This device operates across a wide supply voltage range of 2.7V to 5.25V, accommodating various power supply scenarios and ensuring compatibility with both 3V and 5V systems.
  • Temperature Range: The ADUC842BCPZ32-3 is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.
  • Compact Packaging: Housed in a 32-lead LFCSP (Lead Frame Chip Scale Package), the device offers a space-saving solution without compromising on functionality or performance.

Applications:

The ADUC842BCPZ32-3 is suitable for a variety of applications that require high-precision analog-to-digital conversion and robust microcontroller functionality. These include:

  • Industrial control systems
  • Portable instrumentation
  • Smart sensors
  • Data acquisition systems
  • Battery-powered devices

With its combination of precision, power, and packaging, the ADUC842BCPZ32-3 from Analog Devices Inc. stands out as a versatile choice for designers looking to optimize their systems for accuracy and efficiency.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess