EN
  • EN
  • DE

ADUCM350BBCZ-RL

Part No ADUCM350BBCZ-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32B 384KB FLASH 120CSPBGA / ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 16MHz 384KB (384K x 8) FLASH 120-CSPBGA (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 16MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals DMA, I²S, LCD, POR, WDT
Number of I/O 66
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 3.6V
Data Converters A/D 12x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 120-LFBGA, CSPBGA
Supplier Device Package 120-CSPBGA (8x8)
Base Product Number ADUCM350
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ADUCM350BBCZ-RL-ND,505-ADUCM350BBCZ-RLDKR,505-ADUCM350BBCZ-RLCT,505-ADUCM350BBCZ-RLTR
Standard Package 2,000
Win Source Part Number 1322494-ADUCM350BBCZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUCM350BBCZ-RL CAD Model

Description

ADUCM350BBCZ-RL: Precision Analog Microcontroller for Impedance and Electrochemical Sensing

The ADUCM350BBCZ-RL by Analog Devices Inc. is a highly integrated, low power, precision analog microcontroller specifically designed for impedance and electrochemical sensing applications. This device offers a unique combination of features that make it ideal for point-of-care diagnostics and body fluid analysis where accurate and rapid sensing is paramount.

Key Features:

  • Integrated Impedance Converter: The ADUCM350BBCZ-RL includes a 16-bit, 160 kSPS, multichannel sigma-delta (Σ-Δ) analog-to-digital converter (ADC) with an on-chip impedance converter, enabling accurate and high-resolution measurements.
  • Advanced Sensor Interface: It comes with a configurable potentiostat and a transimpedance amplifier (TIA) for direct interfacing with electrochemical and biosensors.
  • Low Power Consumption: Designed for battery-powered applications, it maintains a low power profile, which is crucial for portable devices.
  • Flexible Microcontroller: The device features an ARM Cortex-M3 processor, providing the computational power necessary to handle complex algorithms and data processing.
  • On-Chip Memory: It includes 256 kB of embedded flash memory and 32 kB of SRAM, sufficient for storing firmware and data.
  • USB Connectivity: Integrated USB 2.0 full-speed device interface for easy connection to PCs and other USB host devices.
  • Robust Support Package: Analog Devices offers a comprehensive development ecosystem, including evaluation boards, reference designs, and software tools to facilitate rapid design and prototyping.

Applications:

  • Point-of-care diagnostic devices
  • Body fluid analysis
  • Environmental sensing
  • Food and beverage quality monitoring
  • Industrial process control

The ADUCM350BBCZ-RL is available in a 120-ball CSP_BGA package, ensuring a compact footprint for space-constrained applications. Its robust design and versatile features make it a go-to solution for engineers looking to develop advanced sensing systems with stringent power and accuracy requirements. Whether it's for medical, environmental, or industrial applications, the ADUCM350BBCZ-RL from Analog Devices Inc. stands out as a sophisticated and reliable choice for precision sensing solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Lowest to $2.0975

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess