EN
  • EN
  • DE

ADUCM355BCCZ-RL7

Part No ADUCM355BCCZ-RL7
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 72LGA / ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 26MHz 128KB (128K x 8) FLASH 72-LGA (6x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 26MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 17
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.8V ~ 3.6V
Data Converters A/D 12b SAR; D/A 3x12b VDAC
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 72-VFLGA
Supplier Device Package 72-LGA (6x5)
Base Product Number ADUCM355
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 505-ADUCM355BCCZ-RL7TR,505-ADUCM355BCCZ-RL7CT,ADUCM355BCCZ-RL7-ND,505-ADUCM355BCCZ-RL7DKR
Standard Package 1,000
Win Source Part Number 1322932-ADUCM355BCCZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUCM355BCCZ-RL7 CAD Model

Description

ADUCM355BCCZ-RL7: Precision Analog Microcontroller for Electrochemical Sensing

The ADUCM355BCCZ-RL7 is a highly integrated, low power, precision analog microcontroller from Analog Devices Inc., specifically designed to control and measure chemical and biosensors. This microcontroller is part of the ADuCM355 series, which is optimized for direct interfacing with potentiometric, amperometric, and impedimetric sensors. The device is an ideal choice for a wide range of applications in environmental sensing, industrial monitoring, and health-related devices.

Key Features:

  • High Performance 32-bit ARM Cortex-M3 Processor: The core of the ADUCM355BCCZ-RL7 operates at a frequency of up to 26 MHz, providing robust processing capabilities for complex algorithms and data management.
  • Integrated High Accuracy Analog Front-End (AFE): It features a 16-bit Sigma-Delta ADC with a low noise amplifier, making it perfect for precise measurement of sensor signals.
  • Impedance Measurement Engine: The device includes an advanced impedance measurement engine that supports a wide frequency range, enabling detailed sensor characterization and diagnostics.
  • Low Power Consumption: Designed for battery-powered applications, the ADUCM355BCCZ-RL7 offers multiple power modes to minimize energy usage and extend battery life.
  • On-Chip Memory: It comes with 128 kB of non-volatile flash/EE memory and 64 kB of SRAM, providing ample storage for application code and data.
  • Flexible I/O Options: The microcontroller includes a variety of digital interfaces such as I2C, SPI, and UART for easy communication with external devices.
  • Robust Operating Range: The ADUCM355BCCZ-RL7 operates over a wide temperature range, ensuring reliable performance in challenging environmental conditions.

Potential Applications:

The ADUCM355BCCZ-RL7 is suitable for a diverse array of applications, including:

  • Industrial gas detection
  • Water quality monitoring
  • Blood glucose meters
  • Wearable health devices
  • Soil nutrient analysis

This product from Analog Devices Inc. represents a blend of performance, integration, and efficiency, making it a top choice for developers seeking to create sophisticated electrochemical sensor systems with minimal power consumption.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7224 $73.4448
4+ $30.1312 $120.5248
6+ $29.1896 $175.1376
8+ $28.2480 $225.9840
10+ $27.3064 $273.0640
13+ $24.4816 $318.2608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess