EN
  • EN
  • DE

ADUM1447ARQZ-RL7

Part No ADUM1447ARQZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 4CH GP 16QSOP / General Purpose Digital Isolator 2500Vrms 4 Channel 2Mbps 25kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 2Mbps
Propagation Delay tpLH / tpHL (Max) 180ns, 180ns
Pulse Width Distortion (Max) 8ns
Rise / Fall Time (Typ) 2ns, 2ns
Voltage - Supply 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number ADUM1447
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336824-ADUM1447ARQZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM1447ARQZ-RL7 CAD Model

Description

Product Overview: ADUM1447ARQZ-RL7 from Analog Devices Inc.

The ADUM1447ARQZ-RL7 is a cutting-edge quad-channel digital isolator, expertly crafted by Analog Devices Inc. to provide superior insulation capabilities. This robust component is designed to enhance system reliability and protect sensitive electronics from harmful voltage spikes and ground loops. It is a quintessential part of any design where signal integrity and isolation are critical for performance and safety.

Key Features

  • Channels: The device features four independent isolation channels, making it versatile for a range of applications requiring multiple lines of isolation.
  • Isolation Voltage: It boasts an impressive isolation voltage rating of 2500 Vrms, ensuring a high degree of electrical separation between input and output.
  • Data Rate: The ADUM1447ARQZ-RL7 supports a data rate of up to 1 Mbps, catering to applications that demand both isolation and high-speed data transfer.
  • Propagation Delay: The device offers a typical propagation delay of 16 ns, allowing for rapid signal transmission without significant time lag.
  • Power Supply: It operates over a wide supply voltage range of 2.25 V to 5.5 V, making it compatible with a variety of logic levels and system requirements.
  • Package: Housed in a compact 16-lead QSOP package, the ADUM1447ARQZ-RL7 is designed for space-constrained applications without compromising performance.

Applications

The ADUM1447ARQZ-RL7 is particularly suited for use in industrial and commercial systems where isolation is necessary to protect against electrical noise and potential damage. Common applications include:

  • Industrial automation and control systems
  • Isolated SPI interfaces
  • Medical equipment requiring safety and isolation
  • Isolated sensor interfaces
  • Power supply control and monitoring

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADUM1447ARQZ-RL7 is no exception. It is constructed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments. The device's enhanced thermal performance and low power consumption also contribute to its overall efficiency and durability.

With its combination of high-speed data transfer, robust isolation, and compact form factor, the ADUM1447ARQZ-RL7 is an excellent choice for designers looking to incorporate reliable digital isolation into their systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3848 $56.9240
11+ $9.3414 $102.7554
17+ $9.0494 $153.8398
23+ $8.7575 $201.4225
30+ $8.4656 $253.9680
40+ $7.5899 $303.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,010 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess