EN
  • EN
  • DE

TLP781BL(BL-TP6.F)

Part No TLP781BL(BL-TP6.F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor, Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Packaging Tube
Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Min) 200% @ 5mA
Current Transfer Ratio (Max) 600% @ 5mA
Turn On / Turn Off Time (Typ) 3μs, 3μs
Rise / Fall Time (Typ) 2μs, 3μs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 80V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.15V
Current - DC Forward (If) (Max) 60mA
Vce Saturation (Max) 400mV
Operating Temperature Range -55°C ~ 110°C
Mounting Style Through Hole
Package 4-DIP (0.300", 7.62mm)
Manufacturer Device Package 4-DIP
Win Source Part Number 218346-TLP781BL(BL-TP6.F)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP781BL(BL-TP6.F) CAD Model

Description

The TLP781BL(BL-TP6.F) is a photocoupler in Toshiba's TLP781 series. It consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. The (BL-TP6.F) suffix denotes a specific tape and reel packaging option and possibly other variations.

Applications:

  • Programmable Logic Controllers (PLCs): For input/output isolation.
  • Measuring Instruments: Isolating sensitive measurement circuitry from high voltage power circuits.
  • Office Automation Equipment: Used to isolate data and control lines.
  • Switching Power Supplies: Feedback control and isolation.
  • FA Networks: Isolation in industrial network communication.

Features:

  • High Isolation Voltage: Provides electrical isolation between input and output.
  • Low Input Current: Reduces power consumption.
  • Compact Package: Space-saving design.
  • High Collector-Emitter Voltage: Supports a variety of voltage levels.
  • Pb-Free and RoHS Compliant: Environmentally friendly.

Benefits:

  • Enhanced Safety: Protects equipment and personnel from electrical hazards.
  • Reduced Power Consumption: Improves energy efficiency.
  • Space Saving: Allows for smaller circuit board designs.
  • Reliable Performance: Stable operation over a wide range of conditions.
  • Environmentally Compliant: Meets environmental regulations.

Additional Details:

The TLP781BL(BL-TP6.F) features a high isolation voltage, typically around 5 kVrms, and a specified current transfer ratio (CTR). It is crucial to refer to the datasheet for the exact CTR range for this specific part number. Key electrical parameters include forward voltage, collector-emitter voltage, and isolation resistance. The (BL-TP6.F) designation likely specifies a particular tape and reel format for automated assembly, and might also indicate compliance with specific industry standards. This photocoupler is designed to operate in a broad temperature range, making it suitable for various industrial applications. Datasheet information is essential to confirm the operating characteristics and specific features for optimal application design.

You May Also Be Interested in

Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess