EN
  • EN
  • DE

ADUM2400CRIZ-RL

Part No ADUM2400CRIZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 4 Channel 90Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel (TR)
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 90Mbps
Propagation Delay tpLH / tpHL (Max) 32ns, 32ns
Pulse Width Distortion (Max) 2ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC-IC
Base Product Number ADUM2400
Other Names ADUM2400CRIZ-RLTR,ADUM2400CRIZ-RLCT,ADUM2400CRIZ-RLDKR,ANAANAADUM2400CRIZ-RL,ADUM2400CRIZ-RL,2156-ADUM2400CRIZ-RL
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244311-ADUM2400CRIZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM2400CRIZ-RL CAD Model

Description

ADUM2400CRIZ-RL: A Robust Digital Isolator from Analog Devices Inc.

The ADUM2400CRIZ-RL is a state-of-the-art quad-channel digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is engineered to provide superior isolation capabilities for electronic applications that demand high insulation and noise immunity between input and output sides.

Key Features

  • Channels: The device features four independent isolation channels, which enhances its versatility for multiple digital signal isolation requirements.
  • Isolation Voltage: It boasts an impressive isolation voltage rating of 2500V RMS, providing robust protection against high voltage transients and surges.
  • Data Rate: The ADUM2400CRIZ-RL supports a high data rate of up to 1 Mbps, making it suitable for applications that require fast data communication without compromising isolation integrity.
  • iCoupler® Technology: Utilizing Analog Devices' proprietary iCoupler® technology, the device ensures low power consumption while maintaining signal integrity through magnetic coupling, effectively eliminating the need for optocouplers.
  • Package: It comes in a compact, surface-mount, 16-lead SOIC package, which is ideal for space-constrained applications.
  • Temperature Range: The operational temperature range of -40°C to +105°C ensures reliable performance across various environmental conditions.

Applications

The ADUM2400CRIZ-RL is particularly useful in applications where electrical isolation is critical for safety and performance, such as:

  • Industrial automation and control systems
  • Medical equipment with patient electrical isolation requirements
  • Isolated sensor interfaces and data acquisition systems
  • Isolated communication links

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADUM2400CRIZ-RL is no exception. This digital isolator is RoHS compliant and designed to meet stringent industry standards, ensuring long-term reliability for mission-critical applications.

Whether you're developing advanced industrial systems or designing medical devices that require stringent isolation standards, the ADUM2400CRIZ-RL from Analog Devices Inc. provides a high-performance solution that you can trust to maintain signal integrity and protect against electrical hazards.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5404 $57.2424
13+ $7.8280 $101.7640
20+ $7.5834 $151.6680
28+ $7.3387 $205.4836
36+ $7.0941 $255.3876
48+ $6.3603 $305.2944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,301 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess