EN
  • EN
  • DE

SI5332ED10480-GM1R

Part No SI5332ED10480-GM1R
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description LOW JITTER, EMBEDDED CRYSTAL 6-O / Clock Generator IC 333.33MHz 1 32-VFQFN Exposed Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Type Clock Generator
PLL Yes
Input Clock, Crystal, LVCMOS
Output HCSL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 333.33MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
MSL Level 3 (168 Hours)
Other Names 863-SI5332ED10480-GM1RTR
Standard Package 1,000
Win Source Part Number 1167286-SI5332ED10480-GM1R
Ultra Librarian 3D Model Ultra Librarian SI5332ED10480-GM1R CAD Model

Description

The SI5332ED10480-GM1R is a low-jitter, high-performance clock generator from Skyworks Solutions Inc. It is designed to provide precise timing signals for various applications, including networking, data centers, and high-speed communication systems. This clock generator offers excellent frequency synthesis capabilities and supports multiple output frequencies.

Applications

  • Networking equipment (routers, switches)
  • Data centers (servers, storage devices)
  • High-speed communication systems
  • PCI Express (PCIe) Gen1/2/3/4/5 applications
  • Optical modules

Features

  • Ultra-low jitter performance
  • Flexible frequency synthesis
  • Multiple independent output clocks
  • I2C interface for programming and control
  • Integrated voltage-controlled oscillator (VCO)
  • Small package size

Benefits

  • Improves system performance by minimizing timing errors and signal degradation.
  • Allows for generation of a wide range of frequencies to meet diverse system requirements.
  • Enables synchronization of multiple system components.
  • Simplifies configuration and control.
  • Reduces board space requirements.

Additional Details

The SI5332ED10480-GM1R typically operates from a 2.5V or 3.3V power supply. It utilizes a fractional-N PLL architecture to achieve fine frequency resolution. The output clock frequencies can be configured via the I2C interface. Key specifications include output jitter of less than 100 fs RMS, phase noise performance of -140 dBc/Hz at 10 kHz offset, and a frequency range up to 250 MHz. The device is packaged in a QFN package. It adheres to industry-standard timing specifications and is designed for robust performance in demanding environments.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess