EN
  • EN
  • DE

ADUM3151BRSZ-RL7

Part No ADUM3151BRSZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISOL 3750VRMS 7CH SPI 20SSOP / SPI Digital Isolator 3750Vrms 7 Channel 34Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®, SPIsolator™
Package Tape & Reel
Technology Magnetic Coupling
Type SPI
Isolated Power No
Number of Channels 7
Inputs - Side 1/Side 2 5/2
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 34Mbps
Propagation Delay tpLH / tpHL (Max) 14ns, 14ns
Pulse Width Distortion (Max) 2ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number ADUM3151
Other Names 505-ADUM3151BRSZ-RL7DKR,-2735-ADUM3151BRSZ-RL7CT,505-ADUM3151BRSZ-RL7TR,ADUM3151BRSZ-RL7DKR,ADUM3151BRSZ-RL7CT,ADUM3151BRSZ-RL7DKR,ADUM3151BRSZ-RL7CT,505-ADUM3151BRSZ-RL7CT,-2735-ADUM3151BRSZ-RL7DKR,ADUM3151BRSZ-RL7TR,ADUM3151BRSZ-RL7,ADUM3151BRSZ-RL7TR
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244334-ADUM3151BRSZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM3151BRSZ-RL7 CAD Model

Description

Analog Devices Inc. ADUM3151BRSZ-RL7 Digital Isolator

The ADUM3151BRSZ-RL7 is a state-of-the-art digital isolator from Analog Devices Inc., designed to provide robust isolation for digital signals in a variety of applications. This component is part of the iCoupler® family, which utilizes Analog Devices' proprietary technology to transfer digital signals across an isolation barrier with high data integrity and reliability.

Key Features:

  • Isolation Technology: The ADUM3151BRSZ-RL7 uses chip-scale transformer technology, providing reliable isolation up to 2500 Vrms for 1 minute per UL and 4242 Vpk per VDE. This technology enables the device to offer superior performance compared to optocouplers and other isolation methods.
  • High-Speed Operation: With support for SPI data rates up to 17 Mbps, this isolator is well-suited for high-speed applications that require fast data transfer across the isolation barrier without compromising signal integrity.
  • Channel Configuration: The device features a seven-channel configuration, with three channels supporting SPI data transfer and four channels for general-purpose isolation needs, providing flexibility in system design.
  • Robustness: The ADUM3151BRSZ-RL7 is designed to operate in harsh environments, offering high common-mode transient immunity of >25 kV/μs, ensuring stable performance even in the presence of high noise levels.
  • Low Power Consumption: It has a low power operation, making it suitable for power-sensitive applications, ensuring efficient use of energy without sacrificing performance.
  • Compact Surface-Mount Package: The device comes in a compact, RoHS-compliant, 20-lead SSOP package, which is ideal for space-constrained applications.

Applications:

The ADUM3151BRSZ-RL7 is versatile and can be used in various industrial and commercial applications, including:

  • Industrial automation and control systems
  • Data acquisition systems
  • Medical equipment with stringent isolation requirements
  • Isolated SPI interface applications
  • Automotive systems requiring robust signal isolation

By choosing the ADUM3151BRSZ-RL7 digital isolator from Analog Devices Inc., designers can ensure reliable isolation and high-speed performance for their critical applications, while benefiting from the quality and expertise that come with Analog Devices' products.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6918 $53.4590
10+ $10.0151 $100.1510
16+ $9.6767 $154.8272
23+ $9.0000 $207.0000
29+ $8.6617 $251.1893
37+ $8.3234 $307.9658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,890 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess