EN
  • EN
  • DE

LENOVO 46D0156 - 10m Intel Connects Optical Cable

Part No LENOVO 46D0156 - 10m Intel Connects Optical Cable
Manufacturer Lenovo
Catalog San
Description 10m Intel Connects Optical Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432390-LENOVO 46D0156 - 10m Intel Connects Optical Cable
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46D0156 - 10m Intel Connects Optical Cable CAD Model

You May Also Be Interested in

Lenovo
E48 Switch Adv Features
Need more? Email Us
Lenovo
QLogic 20-port 4 Gb SAN Switc
Need more? Email Us
Lenovo
4-port 1GbE Combo Module (SFP)
Need more? Email Us
Lenovo
3m VCP Copper Cable
Need more? Email Us
Lenovo
4002-C2A Firmware Upgrade Renewal, 1 year
Need more? Email Us
IBM
Brocade 8Gb SFP+ transceiver module
Need more? Email Us
IBM
BACK END 8GB SWITCH
Need more? Email Us
Lenovo
4002-Y4B Firmware Upgrade Renewal, 1 year
Need more? Email Us
Lenovo
NetBay 4port KVM Switch
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess