EN
  • EN
  • DE

ADUM4120CRIZ

Part No ADUM4120CRIZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 5KV 1CH GATE DRVR 6SOIC / 2.3A Gate Driver Magnetic Coupling 5000Vrms 1 Channel 6-SOIC-IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 150kV/µs
Propagation Delay tpLH / tpHL (Max) 69ns, 79ns
Pulse Width Distortion (Max) 16.5ns
Rise / Fall Time (Typ) 18ns, 18ns
Current - Peak Output 2.3A
Voltage - Output Supply 11.6V ~ 35V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package 6-SOIC-IC
Approval Agency CSA, UR, VDE
Base Product Number ADUM4120
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-ADUM4120CRIZ
Standard Package 100
Win Source Part Number 1323572-ADUM4120CRIZ
Ultra Librarian 3D Model Ultra Librarian ADUM4120CRIZ CAD Model

Description

Analog Devices ADUM4120CRIZ: Isolated Gate Driver

The ADUM4120CRIZ is a robust, high-performance isolated gate driver designed by Analog Devices Inc. to provide reliable and efficient control for a wide variety of power systems. This driver is particularly suitable for switching applications that require galvanic isolation between the control circuitry and the power stage. With its advanced iCoupler technology, the ADUM4120CRIZ ensures precise timing characteristics and strong isolation properties, making it an excellent choice for driving power switches like IGBTs and MOSFETs in industrial and automotive environments.

Equipped with a 2A peak output current and a wide operating voltage range of 4.5V to 18V, the ADUM4120CRIZ can easily drive large gate capacitances, providing rapid and efficient switching. The device boasts an impressive common-mode transient immunity of >100 kV/μs, which enhances its performance in noisy electrical environments where swift voltage changes can occur.

The ADUM4120CRIZ also features a high level of integration, offering built-in safety features like UVLO (Under Voltage Lock Out) for both the high-side and low-side gate drivers. This ensures that the device operates reliably by preventing it from turning on the power switch if the supply voltage is insufficient. Additionally, the product comes in a compact, 16-lead wide-body SOIC package, which is conducive to saving space on the PCB while still ensuring adequate creepage and clearance distances for high-voltage isolation.

For systems that require reinforced isolation, the ADUM4120CRIZ is certified with VDE, UL, and CSA standards, which assures designers that it meets stringent safety requirements. Its operational temperature range of -40°C to +125°C also ensures that it can withstand harsh environmental conditions.

In summary, the ADUM4120CRIZ from Analog Devices Inc. is a state-of-the-art isolated gate driver, offering a combination of high-speed operation, strong isolation capabilities, and integrated safety features. It is an ideal choice for engineers looking to enhance the reliability and efficiency of their power conversion systems.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess