EN
  • EN
  • DE

ADZS-U4050LF-EZKIT

Part No ADZS-U4050LF-EZKIT
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Embedded - MCU, DSP
Description ADUCM4050 EVAL BRD / ADuCM4050 - ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4F
Utilized IC / Part ADuCM4050
Mounting Type Fixed
Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1345476-ADZS-U4050LF-EZKIT
Ultra Librarian 3D Model Ultra Librarian ADZS-U4050LF-EZKIT CAD Model

Description

The ADZS-U4050LF-EZKIT by Analog Devices Inc. is a comprehensive development kit designed for engineers and developers who are looking to harness the power of the ADSP-U4050LF SHARC DSP processor. This kit provides a robust platform for creating high-performance audio, industrial, and embedded computing applications. With its rich set of features, the EZKIT offers an ideal environment for system prototyping and accelerated development cycles.

At the heart of the kit lies the ADSP-U4050LF processor, which is renowned for its exceptional processing power and efficiency. The processor is optimized for applications requiring high precision and floating-point performance, making it perfect for advanced audio processing, real-time analytics, and complex numerical computations.

The EZKIT includes a range of interfaces and expansion options to ensure maximum versatility. Key features include:

  • High-speed USB interface for seamless connectivity with a host computer.
  • An array of peripheral interfaces such as UART, SPI, I2C, and CAN for easy integration with external devices.
  • On-board memory options including SDRAM and flash memory for ample storage and efficient program execution.
  • Expansion headers compatible with various daughter cards to extend functionality and performance.
  • An integrated debug agent that simplifies the debugging process, reducing development time and cost.

The development kit also comes with comprehensive software support, including the CrossCore® Embedded Studio (CCES) integrated development environment. This provides developers with powerful tools for code development, optimization, and debugging. Additionally, the EZKIT is supported by a rich set of example applications and libraries specifically tailored to the ADSP-U4050LF processor, enabling developers to jump-start their projects.

Whether you're developing advanced audio equipment, sophisticated control systems, or cutting-edge computational devices, the ADZS-U4050LF-EZKIT offers the performance, flexibility, and support necessary to bring your innovative ideas to life.

You May Also Be Interested in

Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
Silicon Labs
DEV KIT FOR C8051F320/F321 / C8051F320/C8051F321 Microcontroller Development Kit 1.5MHz CPU Win 2000
Need more? Email Us
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess